Visual Sound, Inc. US Domestic Power Supply for Receivers, 12VDC (Hang Down) US 12V Power Supply (Hang)

Description
Magenta Research, Ltd. Domestic 12V Power Supply (Hang Down) For use with MultiView Octet Transmitters or XR-2000 Receivers. Ships domestically with power cord.
Description
Magenta Research, Ltd. Domestic 12V Power Supply (Hang Down) For use with MultiView Octet Transmitters or XR-2000 Receivers. Ships domestically with power cord.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
US Domestic Power Supply for Receivers, 12VDC (Hang Down)
US 12V Power Supply (Hang)
US Domestic Power Supply for Receivers, 12VDC (Hang Down) US 12V Power Supply (Hang)
Magenta Research, Ltd. Domestic 12V Power Supply (Hang Down) For use with MultiView Octet Transmitters or XR-2000 Receivers. Ships domestically with power cord.

Magenta Research, Ltd.

Domestic 12V Power Supply (Hang Down)
For use with MultiView Octet Transmitters or XR-2000 Receivers. Ships domestically with power cord.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number US 12V Power Supply (Hang)
Product Name US Domestic Power Supply for Receivers, 12VDC (Hang Down)
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) Systems - BB-DR-UPS40-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
Uninterruptible Power Supply - 1609-D1000N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details
RUGGED UPS FA10281 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3 kVA
View Details