Visual Sound, Inc. USB2.0 Audio/MIDI Interface US-122L

Description
TASCAM The follow-up to our mega popular US-122, the new US-122L delivers everything you'd want in a portable audio/MIDI interface. Record two tracks at a time with zero latency; whether you have a PC or a Mac, your song ideas go down in real time, real easy. Its size means you can take it anywhere you take your laptop, yet it's packed with features that make buying it an audio no-brainer. MIDI input and output, high quality mic inputs, 96kHz/24-bit recording (better than CD quality)-all the stuff you'd want without the fluff you wouldn't. The US-122L: the answer to your recording needs. The US-122L is also part of TASCAM's exciting new Track Pack T1. 2 XLR mic inputs with phantom power 2 analog line inputs (1 switchable to high impedance for use with guitars, basses, etc.) 1 MIDI input, 1 MIDI output USB 2.0 equipped (also supports USB 1.1) Up to 96kHz/24-bit for high quality recordings Zero-latency hardware monitoring Headphone/level control Bus powered for use with any PC or Mac, including laptops
Description
TASCAM The follow-up to our mega popular US-122, the new US-122L delivers everything you'd want in a portable audio/MIDI interface. Record two tracks at a time with zero latency; whether you have a PC or a Mac, your song ideas go down in real time, real easy. Its size means you can take it anywhere you take your laptop, yet it's packed with features that make buying it an audio no-brainer. MIDI input and output, high quality mic inputs, 96kHz/24-bit recording (better than CD quality)-all the stuff you'd want without the fluff you wouldn't. The US-122L: the answer to your recording needs. The US-122L is also part of TASCAM's exciting new Track Pack T1. 2 XLR mic inputs with phantom power 2 analog line inputs (1 switchable to high impedance for use with guitars, basses, etc.) 1 MIDI input, 1 MIDI output USB 2.0 equipped (also supports USB 1.1) Up to 96kHz/24-bit for high quality recordings Zero-latency hardware monitoring Headphone/level control Bus powered for use with any PC or Mac, including laptops

Suppliers

Company
Product
Description
Supplier Links
USB2.0 Audio/MIDI Interface - US-122L - Visual Sound, Inc.
Broomall, PA, USA
USB2.0 Audio/MIDI Interface
US-122L
USB2.0 Audio/MIDI Interface US-122L
TASCAM The follow-up to our mega popular US-122, the new US-122L delivers everything you'd want in a portable audio/MIDI interface. Record two tracks at a time with zero latency; whether you have a PC or a Mac, your song ideas go down in real time, real easy. Its size means you can take it anywhere you take your laptop, yet it's packed with features that make buying it an audio no-brainer. MIDI input and output, high quality mic inputs, 96kHz/24-bit recording (better than CD quality)-all the stuff you'd want without the fluff you wouldn't. The US-122L: the answer to your recording needs. The US-122L is also part of TASCAM's exciting new Track Pack T1. 2 XLR mic inputs with phantom power 2 analog line inputs (1 switchable to high impedance for use with guitars, basses, etc.) 1 MIDI input, 1 MIDI output USB 2.0 equipped (also supports USB 1.1) Up to 96kHz/24-bit for high quality recordings Zero-latency hardware monitoring Headphone/level control Bus powered for use with any PC or Mac, including laptops

TASCAM

The follow-up to our mega popular US-122, the new US-122L delivers everything you'd want in a portable audio/MIDI interface.
Record two tracks at a time with zero latency; whether you have a PC or a Mac, your song ideas go down in real time, real easy. Its size means you can take it anywhere you take your laptop, yet it's packed with features that make buying it an audio no-brainer. MIDI input and output, high quality mic inputs, 96kHz/24-bit recording (better than CD quality)-all the stuff you'd want without the fluff you wouldn't. The US-122L: the answer to your recording needs. The US-122L is also part of TASCAM's exciting new Track Pack T1.

  • 2 XLR mic inputs with phantom power
  • 2 analog line inputs (1 switchable to high impedance for use with guitars, basses, etc.)
  • 1 MIDI input, 1 MIDI output
  • USB 2.0 equipped (also supports USB 1.1)
  • Up to 96kHz/24-bit for high quality recordings
  • Zero-latency hardware monitoring
  • Headphone/level control
  • Bus powered for use with any PC or Mac, including laptops
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number US-122L
Product Name USB2.0 Audio/MIDI Interface
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products