Visual Sound, Inc. UHF-R Wireless Dual-Channel Diversity Receiver UR4D

Description
Shure Incorporated Dual Channel Diversity Receiver with IEC Power Cable, IEC Power Extension Cable, Two 1/2 Wave Antennas, Two Antenna Extension Cables, Front Mount Antenna Kit, Ethernet Cable. The UR4S and UR4D receivers provide single and dual-channel options for Shure's premium wireless. The latest technologies provide advanced control and robust flexibility for a wide range of professional uses. Two Single-rack Space Versions: UR4S Single Channel, UR4D Dual Channel. 2400 Selectable Frequencies Across 60 MHz Bandwidth Track Tuning Filtering Technology Up to 60 Preset Compatible Systems/Band (140 w/Multiple Bands, Region Dependent) Networked Automatic Frequency Selection Automatic Transmitter Setup (including Custom Group Upload) Flash Memory to Store Six 60-channel Custom Frequency Groups Shure's Patented Audio Reference Companding Multi-function Bit-mapped Backlit LCD Built-in USB & Ethernet Network Compatibility Shure's Wireless Workbench Control/Monitoring Software AMX/ Crestron Compatible Remoteable Antennas Shure's Microprocessor-contr olled Diversity
Description
Shure Incorporated Dual Channel Diversity Receiver with IEC Power Cable, IEC Power Extension Cable, Two 1/2 Wave Antennas, Two Antenna Extension Cables, Front Mount Antenna Kit, Ethernet Cable. The UR4S and UR4D receivers provide single and dual-channel options for Shure's premium wireless. The latest technologies provide advanced control and robust flexibility for a wide range of professional uses. Two Single-rack Space Versions: UR4S Single Channel, UR4D Dual Channel. 2400 Selectable Frequencies Across 60 MHz Bandwidth Track Tuning Filtering Technology Up to 60 Preset Compatible Systems/Band (140 w/Multiple Bands, Region Dependent) Networked Automatic Frequency Selection Automatic Transmitter Setup (including Custom Group Upload) Flash Memory to Store Six 60-channel Custom Frequency Groups Shure's Patented Audio Reference Companding Multi-function Bit-mapped Backlit LCD Built-in USB & Ethernet Network Compatibility Shure's Wireless Workbench Control/Monitoring Software AMX/ Crestron Compatible Remoteable Antennas Shure's Microprocessor-contr olled Diversity

Suppliers

Company
Product
Description
Supplier Links
UHF-R Wireless Dual-Channel Diversity Receiver - UR4D - Visual Sound, Inc.
Broomall, PA, USA
UHF-R Wireless Dual-Channel Diversity Receiver
UR4D
UHF-R Wireless Dual-Channel Diversity Receiver UR4D
Shure Incorporated Dual Channel Diversity Receiver with IEC Power Cable, IEC Power Extension Cable, Two 1/2 Wave Antennas, Two Antenna Extension Cables, Front Mount Antenna Kit, Ethernet Cable. The UR4S and UR4D receivers provide single and dual-channel options for Shure's premium wireless. The latest technologies provide advanced control and robust flexibility for a wide range of professional uses. Two Single-rack Space Versions: UR4S Single Channel, UR4D Dual Channel. 2400 Selectable Frequencies Across 60 MHz Bandwidth Track Tuning Filtering Technology Up to 60 Preset Compatible Systems/Band (140 w/Multiple Bands, Region Dependent) Networked Automatic Frequency Selection Automatic Transmitter Setup (including Custom Group Upload) Flash Memory to Store Six 60-channel Custom Frequency Groups Shure's Patented Audio Reference Companding Multi-function Bit-mapped Backlit LCD Built-in USB & Ethernet Network Compatibility Shure's Wireless Workbench Control/Monitoring Software AMX/ Crestron Compatible Remoteable Antennas Shure's Microprocessor-contr olled Diversity

Shure Incorporated

Dual Channel Diversity Receiver with IEC Power Cable, IEC Power Extension Cable, Two 1/2 Wave Antennas, Two Antenna Extension Cables, Front Mount Antenna Kit, Ethernet Cable.

The UR4S and UR4D receivers provide single and dual-channel options for Shure's premium wireless. The latest technologies provide advanced control and robust flexibility for a wide range of professional uses.
Two Single-rack Space Versions: UR4S Single Channel, UR4D Dual Channel.

  • 2400 Selectable Frequencies Across 60 MHz Bandwidth
  • Track Tuning Filtering Technology
  • Up to 60 Preset Compatible Systems/Band (140 w/Multiple Bands, Region Dependent)
  • Networked Automatic Frequency Selection
  • Automatic Transmitter Setup (including Custom Group Upload)
  • Flash Memory to Store Six 60-channel Custom Frequency Groups
  • Shure's Patented Audio Reference Companding
  • Multi-function Bit-mapped Backlit LCD
  • Built-in USB & Ethernet Network Compatibility
  • Shure's Wireless Workbench Control/Monitoring Software
  • AMX/ Crestron Compatible
  • Remoteable Antennas
  • Shure's Microprocessor-controlled Diversity
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number UR4D
Product Name UHF-R Wireless Dual-Channel Diversity Receiver
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D127 - IM69D127 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details