Visual Sound, Inc. UHF-R Handheld Transmitter and Receiver (champagne) UR24S/KSM9/SL

Description
Shure Incorporated Includes UR4S Single Channel Receiver and UR2/KSM9/SL(Champagn e) Handheld Transmitter. Developed for world-class touring sound, the KSM9 Dual-Diaphragm Condenser Microphone reveals extraordinary vocal reproduction for the most critical sound applications. Dual, externally biased, ultra-thin, gold-layered, low mass, Mylar® diaphragm design Full-range frequency response (50 Hz - 20 KHz) for an extremely accurate vocal reproduction Premium electronic components and gold-plated internal and external connectors Mechanical polar pattern switch for consistent cardioid and supercardioid patterns. Provides flexibility in a wide variety of performance applications Durable zinc die-cast housing and hardened low carbon steel grille to protect the cartridge from accidental drops or misuse Uniform polar response provides natural off-axis response for critical vocal reproduction Advanced proprietary two-stage shock mount to reduce unwanted handling noise
Description
Shure Incorporated Includes UR4S Single Channel Receiver and UR2/KSM9/SL(Champagn e) Handheld Transmitter. Developed for world-class touring sound, the KSM9 Dual-Diaphragm Condenser Microphone reveals extraordinary vocal reproduction for the most critical sound applications. Dual, externally biased, ultra-thin, gold-layered, low mass, Mylar® diaphragm design Full-range frequency response (50 Hz - 20 KHz) for an extremely accurate vocal reproduction Premium electronic components and gold-plated internal and external connectors Mechanical polar pattern switch for consistent cardioid and supercardioid patterns. Provides flexibility in a wide variety of performance applications Durable zinc die-cast housing and hardened low carbon steel grille to protect the cartridge from accidental drops or misuse Uniform polar response provides natural off-axis response for critical vocal reproduction Advanced proprietary two-stage shock mount to reduce unwanted handling noise

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
UHF-R Handheld Transmitter and Receiver (champagne)
UR24S/KSM9/SL
UHF-R Handheld Transmitter and Receiver (champagne) UR24S/KSM9/SL
Shure Incorporated Includes UR4S Single Channel Receiver and UR2/KSM9/SL(Champagn e) Handheld Transmitter. Developed for world-class touring sound, the KSM9 Dual-Diaphragm Condenser Microphone reveals extraordinary vocal reproduction for the most critical sound applications. Dual, externally biased, ultra-thin, gold-layered, low mass, Mylar® diaphragm design Full-range frequency response (50 Hz - 20 KHz) for an extremely accurate vocal reproduction Premium electronic components and gold-plated internal and external connectors Mechanical polar pattern switch for consistent cardioid and supercardioid patterns. Provides flexibility in a wide variety of performance applications Durable zinc die-cast housing and hardened low carbon steel grille to protect the cartridge from accidental drops or misuse Uniform polar response provides natural off-axis response for critical vocal reproduction Advanced proprietary two-stage shock mount to reduce unwanted handling noise

Shure Incorporated

Includes UR4S Single Channel Receiver and UR2/KSM9/SL(Champagne) Handheld Transmitter.

Developed for world-class touring sound, the KSM9 Dual-Diaphragm Condenser Microphone reveals extraordinary vocal reproduction for the most critical sound applications.

  • Dual, externally biased, ultra-thin, gold-layered, low mass, Mylar® diaphragm design
  • Full-range frequency response (50 Hz - 20 KHz) for an extremely accurate vocal reproduction
  • Premium electronic components and gold-plated internal and external connectors
  • Mechanical polar pattern switch for consistent cardioid and supercardioid patterns. Provides flexibility in a wide variety of performance applications
  • Durable zinc die-cast housing and hardened low carbon steel grille to protect the cartridge from accidental drops or misuse
  • Uniform polar response provides natural off-axis response for critical vocal reproduction
  • Advanced proprietary two-stage shock mount to reduce unwanted handling noise
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number UR24S/KSM9/SL
Product Name UHF-R Handheld Transmitter and Receiver (champagne)
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM72D128V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
3 suppliers
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers