Visual Sound, Inc. UHF-R Wireless Single-Channel Handheld System with Beta 87A Microphone Cartridge UR24S/BETA87A

Description
Shure Incorporated Includes UR4S Single Channel Receiver and UR2/BETA87A Handheld Transmitter. The UR24S/BETA87A is an UHF-R Wireless Single Handheld System which includes Beta 87A Microphone Cartridge, UR2 Transmitter and UR4S Diversity Receiver.
Description
Shure Incorporated Includes UR4S Single Channel Receiver and UR2/BETA87A Handheld Transmitter. The UR24S/BETA87A is an UHF-R Wireless Single Handheld System which includes Beta 87A Microphone Cartridge, UR2 Transmitter and UR4S Diversity Receiver.

Suppliers

Company
Product
Description
Supplier Links
UHF-R Wireless Single-Channel Handheld System with Beta 87A Microphone Cartridge - UR24S/BETA87A - Visual Sound, Inc.
Broomall, PA, USA
UHF-R Wireless Single-Channel Handheld System with Beta 87A Microphone Cartridge
UR24S/BETA87A
UHF-R Wireless Single-Channel Handheld System with Beta 87A Microphone Cartridge UR24S/BETA87A
Shure Incorporated Includes UR4S Single Channel Receiver and UR2/BETA87A Handheld Transmitter. The UR24S/BETA87A is an UHF-R Wireless Single Handheld System which includes Beta 87A Microphone Cartridge, UR2 Transmitter and UR4S Diversity Receiver.

Shure Incorporated

Includes UR4S Single Channel Receiver and UR2/BETA87A Handheld Transmitter.

The UR24S/BETA87A is an UHF-R Wireless Single Handheld System which includes Beta 87A Microphone Cartridge, UR2 Transmitter and UR4S Diversity Receiver.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number UR24S/BETA87A
Product Name UHF-R Wireless Single-Channel Handheld System with Beta 87A Microphone Cartridge
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphones - WM7230IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details