Visual Sound, Inc. UHF-R Wireless Handheld Transmitter with SM86 Cardioid Microphone UR2/SM86

Description
Shure Incorporated WiThe UR2/SM86 is a Handheld Transmitter with SM86 Cardioid Microphone. Switchable RF Power (10/50mW, Region Dependent) Frequency and Power Lockout Bit-mapped Backlit LCD Display 2 AA Batteries - Up to 8 hours Continuous Use Automatic Transmitter Setup All Metal Die-cast Construction
Description
Shure Incorporated WiThe UR2/SM86 is a Handheld Transmitter with SM86 Cardioid Microphone. Switchable RF Power (10/50mW, Region Dependent) Frequency and Power Lockout Bit-mapped Backlit LCD Display 2 AA Batteries - Up to 8 hours Continuous Use Automatic Transmitter Setup All Metal Die-cast Construction

Suppliers

Company
Product
Description
Supplier Links
UHF-R Wireless Handheld Transmitter with SM86 Cardioid Microphone - UR2/SM86 - Visual Sound, Inc.
Broomall, PA, USA
UHF-R Wireless Handheld Transmitter with SM86 Cardioid Microphone
UR2/SM86
UHF-R Wireless Handheld Transmitter with SM86 Cardioid Microphone UR2/SM86
Shure Incorporated WiThe UR2/SM86 is a Handheld Transmitter with SM86 Cardioid Microphone. Switchable RF Power (10/50mW, Region Dependent) Frequency and Power Lockout Bit-mapped Backlit LCD Display 2 AA Batteries - Up to 8 hours Continuous Use Automatic Transmitter Setup All Metal Die-cast Construction

Shure Incorporated

WiThe UR2/SM86 is a Handheld Transmitter with SM86 Cardioid Microphone.

  • Switchable RF Power (10/50mW, Region Dependent)
  • Frequency and Power Lockout
  • Bit-mapped Backlit LCD Display
  • 2 AA Batteries - Up to 8 hours Continuous Use
  • Automatic Transmitter Setup
  • All Metal Die-cast Construction
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number UR2/SM86
Product Name UHF-R Wireless Handheld Transmitter with SM86 Cardioid Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128 - IM72D128 - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers
Electret Condenser Microphone - EM-4522(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.1772 inch (4.5 mm)
View Details