Visual Sound, Inc. UHF-R Wireless Single-Channel Combo System with Beta 87C Microphone Cartridge UR124S/BETA87C

Description
Shure Incorporated Includes UR4S Single Channel Receiver, One UR1 Bodypack Transmitter One UR2/BETA87C Handheld Transmitter. UHF-R Wireless Single Channel Combo System with UR4S Single Channel Receiver, One UR1 Bodypack Transmitter and One UR2/Beta87c Handheld Transmitter.
Description
Shure Incorporated Includes UR4S Single Channel Receiver, One UR1 Bodypack Transmitter One UR2/BETA87C Handheld Transmitter. UHF-R Wireless Single Channel Combo System with UR4S Single Channel Receiver, One UR1 Bodypack Transmitter and One UR2/Beta87c Handheld Transmitter.

Suppliers

Company
Product
Description
Supplier Links
UHF-R Wireless Single-Channel Combo System with Beta 87C Microphone Cartridge - UR124S/BETA87C - Visual Sound, Inc.
Broomall, PA, USA
UHF-R Wireless Single-Channel Combo System with Beta 87C Microphone Cartridge
UR124S/BETA87C
UHF-R Wireless Single-Channel Combo System with Beta 87C Microphone Cartridge UR124S/BETA87C
Shure Incorporated Includes UR4S Single Channel Receiver, One UR1 Bodypack Transmitter One UR2/BETA87C Handheld Transmitter. UHF-R Wireless Single Channel Combo System with UR4S Single Channel Receiver, One UR1 Bodypack Transmitter and One UR2/Beta87c Handheld Transmitter.

Shure Incorporated

Includes UR4S Single Channel Receiver, One UR1 Bodypack Transmitter One UR2/BETA87C Handheld Transmitter.

UHF-R Wireless Single Channel Combo System with UR4S Single Channel Receiver, One UR1 Bodypack Transmitter and One UR2/Beta87c Handheld Transmitter.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number UR124S/BETA87C
Product Name UHF-R Wireless Single-Channel Combo System with Beta 87C Microphone Cartridge
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D121JV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details