Visual Sound, Inc. UHF-R Wireless Single-Channel Combo System with Beta 87A Microphone Cartridge UR124S/BETA87A

Description
Shure Incorporated Includes UR4S Single Channel Receiver, One UR1 Bodypack Transmitter One UR2/BETA87A Handheld Transmitter. UHF-R Wireless Single Channel Combo System with UR4S Single Channel Receiver, UR1 Bodypack Transmitter and UR2/Beta87A Handheld Transmitter.
Description
Shure Incorporated Includes UR4S Single Channel Receiver, One UR1 Bodypack Transmitter One UR2/BETA87A Handheld Transmitter. UHF-R Wireless Single Channel Combo System with UR4S Single Channel Receiver, UR1 Bodypack Transmitter and UR2/Beta87A Handheld Transmitter.

Suppliers

Company
Product
Description
Supplier Links
UHF-R Wireless Single-Channel Combo System with Beta 87A Microphone Cartridge - UR124S/BETA87A - Visual Sound, Inc.
Broomall, PA, USA
UHF-R Wireless Single-Channel Combo System with Beta 87A Microphone Cartridge
UR124S/BETA87A
UHF-R Wireless Single-Channel Combo System with Beta 87A Microphone Cartridge UR124S/BETA87A
Shure Incorporated Includes UR4S Single Channel Receiver, One UR1 Bodypack Transmitter One UR2/BETA87A Handheld Transmitter. UHF-R Wireless Single Channel Combo System with UR4S Single Channel Receiver, UR1 Bodypack Transmitter and UR2/Beta87A Handheld Transmitter.

Shure Incorporated

Includes UR4S Single Channel Receiver, One UR1 Bodypack Transmitter One UR2/BETA87A Handheld Transmitter.

UHF-R Wireless Single Channel Combo System with UR4S Single Channel Receiver, UR1 Bodypack Transmitter and UR2/Beta87A Handheld Transmitter.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number UR124S/BETA87A
Product Name UHF-R Wireless Single-Channel Combo System with Beta 87A Microphone Cartridge
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130MV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - WM7211IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Microphone Elements - PMOF-6027NSN-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers