Visual Sound, Inc. UHF-R Wireless Bodypack Transmitter with TA4F Adapter UR1

Description
Shure Incorporated The UR1 transmitter is Shure's most compact bodypack, constructed of lightweight and rugged magnesium to be exceptionally unobtrusive and abuse-resistant. Switchable RF Power (10/50mW or 10/100mW, Region Dependent) Low Profile, Compact Design Frequency and Power Lockout Bit-mapped Backlit LCD Display 2 AA Batteries - Up to 8 hours Continuous Use Automatic Transmitter Setup Durable, Light-weight Magnesium Construction Removable Bodypack Antenna
Description
Shure Incorporated The UR1 transmitter is Shure's most compact bodypack, constructed of lightweight and rugged magnesium to be exceptionally unobtrusive and abuse-resistant. Switchable RF Power (10/50mW or 10/100mW, Region Dependent) Low Profile, Compact Design Frequency and Power Lockout Bit-mapped Backlit LCD Display 2 AA Batteries - Up to 8 hours Continuous Use Automatic Transmitter Setup Durable, Light-weight Magnesium Construction Removable Bodypack Antenna

Suppliers

Company
Product
Description
Supplier Links
UHF-R Wireless Bodypack Transmitter with TA4F Adapter - UR1 - Visual Sound, Inc.
Broomall, PA, USA
UHF-R Wireless Bodypack Transmitter with TA4F Adapter
UR1
UHF-R Wireless Bodypack Transmitter with TA4F Adapter UR1
Shure Incorporated The UR1 transmitter is Shure's most compact bodypack, constructed of lightweight and rugged magnesium to be exceptionally unobtrusive and abuse-resistant. Switchable RF Power (10/50mW or 10/100mW, Region Dependent) Low Profile, Compact Design Frequency and Power Lockout Bit-mapped Backlit LCD Display 2 AA Batteries - Up to 8 hours Continuous Use Automatic Transmitter Setup Durable, Light-weight Magnesium Construction Removable Bodypack Antenna

Shure Incorporated

The UR1 transmitter is Shure's most compact bodypack, constructed of lightweight and rugged magnesium to be exceptionally unobtrusive and abuse-resistant.

  • Switchable RF Power (10/50mW or 10/100mW, Region Dependent)
  • Low Profile, Compact Design
  • Frequency and Power Lockout
  • Bit-mapped Backlit LCD Display
  • 2 AA Batteries - Up to 8 hours Continuous Use
  • Automatic Transmitter Setup
  • Durable, Light-weight Magnesium Construction
  • Removable Bodypack Antenna
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number UR1
Product Name UHF-R Wireless Bodypack Transmitter with TA4F Adapter
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details