Visual Sound, Inc. UPS system featuring Individual Outlet Control. Rackmount 1000VA / 750W UPS, 17"W x 3.5"H x 19"D, 2 rackspaces UPS-1000R-8

Description
Middle Atlantic Products Introducing a new line of UPS systems with circuitry *NEW! Models with individual outlet control available *Pure Sine Wave technology provides optimum waveform for sensitive AV components *Line interactive with Automatic Voltage Regulation *Compact rackmount chassis only 19" deep *Easily integrates with control systems using RS-232 and analog I/O *Total of 8 surge protected outlets *Load shedding extends runtime for critical loads *Expansion Battery Pack Option- Connect up to 10 to a single UPS for extended half-load runtimes of up to 20 hours *Energy Saver circuitry- reduces power consumption by up to 75% when compared with traditional UPS designs *Hot swappable primary battery for easy service *9' SignalSafe™ power cord minimizes stray magnetic fields *Middle Atlantic Power Manager™ software allows the configuration of vital system settings *3 year warranty on electronics, 2 year warranty on batteries Pure Sine Wave technology with Automatic Voltage Regulation to improve the quality of power provided to the A/V system Surge suppression utilizes a clean line-to-neutral design that does not pass noise contamination to ground Models with bank control available Individual outlet control available Internet enabled models available, which include: Real time UPS monitoring via the Web Remote management and configuration of UPS via Web Browser or NMS (Network Management System) Auto-shutdown to protect servers/workstations from data loss due to power failure Schedule shutdown/start-up/re boot of the UPS Event logging to trace UPS operational history Data logging for analyzing power conditions Event notification via email and SNMP traps Supports TCP/IP, SNMP/HTTP, NTP, DNS, SMTP protocol MIB (Management Information Base) provided Quick installation and user friendly interface User upgradeable firmware via FTP Security management provided Control system integration via RS-232 and USB and analog I/O Load shedding allows extended run time for system-critical components by disconnecting power to less-critical components Line Interactive Technology Power Manager software allows extensive configuration and event notification capabilities Energy Saver design reduces power consumption by up to 75% when compared with traditional UPS designs 9' SignalSafe™ power cord minimizes stray magnetic fields UL Listed in the US and Canada
Description
Middle Atlantic Products Introducing a new line of UPS systems with circuitry *NEW! Models with individual outlet control available *Pure Sine Wave technology provides optimum waveform for sensitive AV components *Line interactive with Automatic Voltage Regulation *Compact rackmount chassis only 19" deep *Easily integrates with control systems using RS-232 and analog I/O *Total of 8 surge protected outlets *Load shedding extends runtime for critical loads *Expansion Battery Pack Option- Connect up to 10 to a single UPS for extended half-load runtimes of up to 20 hours *Energy Saver circuitry- reduces power consumption by up to 75% when compared with traditional UPS designs *Hot swappable primary battery for easy service *9' SignalSafe™ power cord minimizes stray magnetic fields *Middle Atlantic Power Manager™ software allows the configuration of vital system settings *3 year warranty on electronics, 2 year warranty on batteries Pure Sine Wave technology with Automatic Voltage Regulation to improve the quality of power provided to the A/V system Surge suppression utilizes a clean line-to-neutral design that does not pass noise contamination to ground Models with bank control available Individual outlet control available Internet enabled models available, which include: Real time UPS monitoring via the Web Remote management and configuration of UPS via Web Browser or NMS (Network Management System) Auto-shutdown to protect servers/workstations from data loss due to power failure Schedule shutdown/start-up/re boot of the UPS Event logging to trace UPS operational history Data logging for analyzing power conditions Event notification via email and SNMP traps Supports TCP/IP, SNMP/HTTP, NTP, DNS, SMTP protocol MIB (Management Information Base) provided Quick installation and user friendly interface User upgradeable firmware via FTP Security management provided Control system integration via RS-232 and USB and analog I/O Load shedding allows extended run time for system-critical components by disconnecting power to less-critical components Line Interactive Technology Power Manager software allows extensive configuration and event notification capabilities Energy Saver design reduces power consumption by up to 75% when compared with traditional UPS designs 9' SignalSafe™ power cord minimizes stray magnetic fields UL Listed in the US and Canada

Suppliers

Company
Product
Description
Supplier Links
UPS system featuring Individual Outlet Control. Rackmount 1000VA / 750W UPS, 17
Broomall, PA, USA
UPS system featuring Individual Outlet Control. Rackmount 1000VA / 750W UPS, 17"W x 3.5"H x 19"D, 2 rackspaces
UPS-1000R-8
UPS system featuring Individual Outlet Control. Rackmount 1000VA / 750W UPS, 17"W x 3.5"H x 19"D, 2 rackspaces UPS-1000R-8
Middle Atlantic Products Introducing a new line of UPS systems with circuitry *NEW! Models with individual outlet control available *Pure Sine Wave technology provides optimum waveform for sensitive AV components *Line interactive with Automatic Voltage Regulation *Compact rackmount chassis only 19" deep *Easily integrates with control systems using RS-232 and analog I/O *Total of 8 surge protected outlets *Load shedding extends runtime for critical loads *Expansion Battery Pack Option- Connect up to 10 to a single UPS for extended half-load runtimes of up to 20 hours *Energy Saver circuitry- reduces power consumption by up to 75% when compared with traditional UPS designs *Hot swappable primary battery for easy service *9' SignalSafe™ power cord minimizes stray magnetic fields *Middle Atlantic Power Manager™ software allows the configuration of vital system settings *3 year warranty on electronics, 2 year warranty on batteries Pure Sine Wave technology with Automatic Voltage Regulation to improve the quality of power provided to the A/V system Surge suppression utilizes a clean line-to-neutral design that does not pass noise contamination to ground Models with bank control available Individual outlet control available Internet enabled models available, which include: Real time UPS monitoring via the Web Remote management and configuration of UPS via Web Browser or NMS (Network Management System) Auto-shutdown to protect servers/workstations from data loss due to power failure Schedule shutdown/start-up/re boot of the UPS Event logging to trace UPS operational history Data logging for analyzing power conditions Event notification via email and SNMP traps Supports TCP/IP, SNMP/HTTP, NTP, DNS, SMTP protocol MIB (Management Information Base) provided Quick installation and user friendly interface User upgradeable firmware via FTP Security management provided Control system integration via RS-232 and USB and analog I/O Load shedding allows extended run time for system-critical components by disconnecting power to less-critical components Line Interactive Technology Power Manager software allows extensive configuration and event notification capabilities Energy Saver design reduces power consumption by up to 75% when compared with traditional UPS designs 9' SignalSafe™ power cord minimizes stray magnetic fields UL Listed in the US and Canada

Middle Atlantic Products

Introducing a new line of UPS systems with circuitry
*NEW! Models with individual outlet control available
*Pure Sine Wave technology provides optimum waveform for sensitive AV components
*Line interactive with Automatic Voltage Regulation
*Compact rackmount chassis only 19" deep
*Easily integrates with control systems using RS-232 and analog I/O
*Total of 8 surge protected outlets
*Load shedding extends runtime for critical loads
*Expansion Battery Pack Option- Connect up to 10 to a single UPS for extended half-load runtimes of up to 20 hours
*Energy Saver circuitry- reduces power consumption by up to 75% when compared with traditional UPS designs
*Hot swappable primary battery for easy service
*9' SignalSafe™ power cord minimizes stray magnetic fields
*Middle Atlantic Power Manager™ software allows the configuration of vital system settings
*3 year warranty on electronics, 2 year warranty on batteries

  • Pure Sine Wave technology with Automatic Voltage Regulation to improve the quality of power provided to the A/V system
  • Surge suppression utilizes a clean line-to-neutral design that does not pass noise contamination to ground
  • Models with bank control available
  • Individual outlet control available
  • Internet enabled models available, which include:
  • Real time UPS monitoring via the Web
  • Remote management and configuration of UPS via Web Browser or NMS (Network Management System)
  • Auto-shutdown to protect servers/workstations from data loss due to power failure
  • Schedule shutdown/start-up/reboot of the UPS
  • Event logging to trace UPS operational history
  • Data logging for analyzing power conditions
  • Event notification via email and SNMP traps
  • Supports TCP/IP, SNMP/HTTP, NTP, DNS, SMTP protocol
  • MIB (Management Information Base) provided
  • Quick installation and user friendly interface
  • User upgradeable firmware via FTP
  • Security management provided
  • Control system integration via RS-232 and USB and analog I/O
  • Load shedding allows extended run time for system-critical components by disconnecting power to less-critical components
  • Line Interactive Technology
  • Power Manager software allows extensive configuration and event notification capabilities
  • Energy Saver design reduces power consumption by up to 75% when compared with traditional UPS designs
  • 9' SignalSafe™ power cord minimizes stray magnetic fields
  • UL Listed in the US and Canada
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number UPS-1000R-8
Product Name UPS system featuring Individual Outlet Control. Rackmount 1000VA / 750W UPS, 17"W x 3.5"H x 19"D, 2 rackspaces
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) Systems - BB-DR-UPS40-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
Uninterruptible Power Supply (UPS) System - UPS7400WX-T3U - Fuji Electric Corp. of America
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details
Rack Mounted 1kva 3kva 6kva 10kva Online UPS Uninterruptible Power Supply - No.1601524102887 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Volt-Amp Rating 150 kVA
View Details