Visual Sound, Inc. Belt pack transmitter 100 mW Digital Hybrid Wireless with DSP compatibility modes and low frequency rolloff control UM400a

Description
Lectrosonics, Inc. Standard Digital Hybrid 100 mW belt pack transmitter The latest digital/analog hybrid technique is presented in a classic Lectrosonics wireless belt-pack transmitter. 24-bit digital audio is combined with optimized FM to create unprecedented audio quality and RF performance. The RF transmission is an aggressively optimized FM system with +/-75kHz wide deviation for a high signal to noise ratio. The overall system delivers full bandwidth audio frequency response up to 20kHz and the operating range of the finest analog wireless systems. The innovative servo bias input on the standard 5-pin connector provides a programmable, regulated voltage to accommodate a wide variety of electret microphones. It is no longer necessary to install resistive pads for some mics to prevent overload of the input stage, divide the bias voltage down for some low voltage mics, or reduce the limiter range at minimum gain settings. To simplify wiring connectors, a single configuration for all microphones is now available for the UM400a transmitter input, and an alternate wiring configuration works well with all 5-pin inputs on Lectrosonics transmitters. Compatibility with earlier analog Lectrosonics receivers and even some receiver models from other manufacturers is provided by custom firmware emulations built into the DSP code. A simple procedure using the frequency and power switches selects the desired operating mode. The UM400a is powered by a single 9V battery and provides a full 100mW output for extended operating range. The housing and belt-clip are machined aluminum, powder coated and laser engraved for ruggedness and legibility. Digital Hybrid Wireless® Technology 256 synthesized UHF frequencies 100 mW output power DSP controlled dual envelope input limiter DSP emulations for analog compatibility Servo bias input preamp DSP based pilot-tone signal Circulator/Isolator output stage Adjustable low frequency roll-off
Description
Lectrosonics, Inc. Standard Digital Hybrid 100 mW belt pack transmitter The latest digital/analog hybrid technique is presented in a classic Lectrosonics wireless belt-pack transmitter. 24-bit digital audio is combined with optimized FM to create unprecedented audio quality and RF performance. The RF transmission is an aggressively optimized FM system with +/-75kHz wide deviation for a high signal to noise ratio. The overall system delivers full bandwidth audio frequency response up to 20kHz and the operating range of the finest analog wireless systems. The innovative servo bias input on the standard 5-pin connector provides a programmable, regulated voltage to accommodate a wide variety of electret microphones. It is no longer necessary to install resistive pads for some mics to prevent overload of the input stage, divide the bias voltage down for some low voltage mics, or reduce the limiter range at minimum gain settings. To simplify wiring connectors, a single configuration for all microphones is now available for the UM400a transmitter input, and an alternate wiring configuration works well with all 5-pin inputs on Lectrosonics transmitters. Compatibility with earlier analog Lectrosonics receivers and even some receiver models from other manufacturers is provided by custom firmware emulations built into the DSP code. A simple procedure using the frequency and power switches selects the desired operating mode. The UM400a is powered by a single 9V battery and provides a full 100mW output for extended operating range. The housing and belt-clip are machined aluminum, powder coated and laser engraved for ruggedness and legibility. Digital Hybrid Wireless® Technology 256 synthesized UHF frequencies 100 mW output power DSP controlled dual envelope input limiter DSP emulations for analog compatibility Servo bias input preamp DSP based pilot-tone signal Circulator/Isolator output stage Adjustable low frequency roll-off

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Belt pack transmitter 100 mW Digital Hybrid Wireless with DSP compatibility modes and low frequency rolloff control
UM400a
Belt pack transmitter 100 mW Digital Hybrid Wireless with DSP compatibility modes and low frequency rolloff control UM400a
Lectrosonics, Inc. Standard Digital Hybrid 100 mW belt pack transmitter The latest digital/analog hybrid technique is presented in a classic Lectrosonics wireless belt-pack transmitter. 24-bit digital audio is combined with optimized FM to create unprecedented audio quality and RF performance. The RF transmission is an aggressively optimized FM system with +/-75kHz wide deviation for a high signal to noise ratio. The overall system delivers full bandwidth audio frequency response up to 20kHz and the operating range of the finest analog wireless systems. The innovative servo bias input on the standard 5-pin connector provides a programmable, regulated voltage to accommodate a wide variety of electret microphones. It is no longer necessary to install resistive pads for some mics to prevent overload of the input stage, divide the bias voltage down for some low voltage mics, or reduce the limiter range at minimum gain settings. To simplify wiring connectors, a single configuration for all microphones is now available for the UM400a transmitter input, and an alternate wiring configuration works well with all 5-pin inputs on Lectrosonics transmitters. Compatibility with earlier analog Lectrosonics receivers and even some receiver models from other manufacturers is provided by custom firmware emulations built into the DSP code. A simple procedure using the frequency and power switches selects the desired operating mode. The UM400a is powered by a single 9V battery and provides a full 100mW output for extended operating range. The housing and belt-clip are machined aluminum, powder coated and laser engraved for ruggedness and legibility. Digital Hybrid Wireless® Technology 256 synthesized UHF frequencies 100 mW output power DSP controlled dual envelope input limiter DSP emulations for analog compatibility Servo bias input preamp DSP based pilot-tone signal Circulator/Isolator output stage Adjustable low frequency roll-off

Lectrosonics, Inc.

Standard Digital Hybrid 100 mW belt pack transmitter

The latest digital/analog hybrid technique is presented in a classic Lectrosonics wireless belt-pack transmitter. 24-bit digital audio is combined with optimized FM to create unprecedented audio quality and RF performance. The RF transmission is an aggressively optimized FM system with +/-75kHz wide deviation for a high signal to noise ratio. The overall system delivers full bandwidth audio frequency response up to 20kHz and the operating range of the finest analog wireless systems. The innovative servo bias input on the standard 5-pin connector provides a programmable, regulated voltage to accommodate a wide variety of electret microphones. It is no longer necessary to install resistive pads for some mics to prevent overload of the input stage, divide the bias voltage down for some low voltage mics, or reduce the limiter range at minimum gain settings. To simplify wiring connectors, a single configuration for all microphones is now available for the UM400a transmitter input, and an alternate wiring configuration works well with all 5-pin inputs on Lectrosonics transmitters. Compatibility with earlier analog Lectrosonics receivers and even some receiver models from other manufacturers is provided by custom firmware emulations built into the DSP code. A simple procedure using the frequency and power switches selects the desired operating mode. The UM400a is powered by a single 9V battery and provides a full 100mW output for extended operating range. The housing and belt-clip are machined aluminum, powder coated and laser engraved for ruggedness and legibility.

  • Digital Hybrid Wireless® Technology
  • 256 synthesized UHF frequencies
  • 100 mW output power
  • DSP controlled dual envelope input limiter
  • DSP emulations for analog compatibility
  • Servo bias input preamp
  • DSP based pilot-tone signal
  • Circulator/Isolator output stage
  • Adjustable low frequency roll-off
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number UM400a
Product Name Belt pack transmitter 100 mW Digital Hybrid Wireless with DSP compatibility modes and low frequency rolloff control
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - IM69D120V01XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
4 suppliers
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
MEMS Microphones - WM7137IMSE/RV - VAST STOCK CO., LIMITED
Specs
SN Ratio 62 dB
View Details
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers