Visual Sound, Inc. UHF Standard Wireless Handheld System, with ULX2/BETA58 Handheld Transmitter and BETA58 Microphone ULXS24/BETA58

Description
Shure Incorporated The model ULXS24/BETA58 is an UHF Standard Wireless Handheld System with Beta 58A Microphone Cartridge, ULX2 Transmitter and ULXS4 Diversity Receiver. ULX Wireless System represent a breakthrough in performance and price for both working musicians and professional sound installers. Over 1400 selectable, pre - programmed frequencies are available, and Automatic Frequency Selection provides a straight shot to a clear channel.
Description
Shure Incorporated The model ULXS24/BETA58 is an UHF Standard Wireless Handheld System with Beta 58A Microphone Cartridge, ULX2 Transmitter and ULXS4 Diversity Receiver. ULX Wireless System represent a breakthrough in performance and price for both working musicians and professional sound installers. Over 1400 selectable, pre - programmed frequencies are available, and Automatic Frequency Selection provides a straight shot to a clear channel.

Suppliers

Company
Product
Description
Supplier Links
UHF Standard Wireless Handheld System, with ULX2/BETA58 Handheld Transmitter and BETA58 Microphone - ULXS24/BETA58 - Visual Sound, Inc.
Broomall, PA, USA
UHF Standard Wireless Handheld System, with ULX2/BETA58 Handheld Transmitter and BETA58 Microphone
ULXS24/BETA58
UHF Standard Wireless Handheld System, with ULX2/BETA58 Handheld Transmitter and BETA58 Microphone ULXS24/BETA58
Shure Incorporated The model ULXS24/BETA58 is an UHF Standard Wireless Handheld System with Beta 58A Microphone Cartridge, ULX2 Transmitter and ULXS4 Diversity Receiver. ULX Wireless System represent a breakthrough in performance and price for both working musicians and professional sound installers. Over 1400 selectable, pre - programmed frequencies are available, and Automatic Frequency Selection provides a straight shot to a clear channel.

Shure Incorporated

The model ULXS24/BETA58 is an UHF Standard Wireless Handheld System with Beta 58A Microphone Cartridge, ULX2 Transmitter and ULXS4 Diversity Receiver. ULX Wireless System represent a breakthrough in performance and price for both working musicians and professional sound installers. Over 1400 selectable, pre - programmed frequencies are available, and Automatic Frequency Selection provides a straight shot to a clear channel.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ULXS24/BETA58
Product Name UHF Standard Wireless Handheld System, with ULX2/BETA58 Handheld Transmitter and BETA58 Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM73A135V01XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-9465(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details