Visual Sound, Inc. UHF Standard Wireless Lavalier System, with WL184 Microflex Supercardioid Lavalier Microphone ULXS14/84

Description
Shure Incorporated The model ULXS14/84 is an UHF Standard Wireless Lavalier System with WL184 Microflex Supercardioid Lavalier Microphone, ULX1 Bodypack Transmitter and ULXS4 Diversity Receiver. ULX Wireless System represent a breakthrough in performance and price for both working musicians and professional sound installers. Over 1400 selectable, pre - programmed frequencies are available, and Automatic Frequency Selection provides a straight shot to a clear channel.
Description
Shure Incorporated The model ULXS14/84 is an UHF Standard Wireless Lavalier System with WL184 Microflex Supercardioid Lavalier Microphone, ULX1 Bodypack Transmitter and ULXS4 Diversity Receiver. ULX Wireless System represent a breakthrough in performance and price for both working musicians and professional sound installers. Over 1400 selectable, pre - programmed frequencies are available, and Automatic Frequency Selection provides a straight shot to a clear channel.

Suppliers

Company
Product
Description
Supplier Links
UHF Standard Wireless Lavalier System, with WL184 Microflex Supercardioid Lavalier Microphone - ULXS14/84 - Visual Sound, Inc.
Broomall, PA, USA
UHF Standard Wireless Lavalier System, with WL184 Microflex Supercardioid Lavalier Microphone
ULXS14/84
UHF Standard Wireless Lavalier System, with WL184 Microflex Supercardioid Lavalier Microphone ULXS14/84
Shure Incorporated The model ULXS14/84 is an UHF Standard Wireless Lavalier System with WL184 Microflex Supercardioid Lavalier Microphone, ULX1 Bodypack Transmitter and ULXS4 Diversity Receiver. ULX Wireless System represent a breakthrough in performance and price for both working musicians and professional sound installers. Over 1400 selectable, pre - programmed frequencies are available, and Automatic Frequency Selection provides a straight shot to a clear channel.

Shure Incorporated

The model ULXS14/84 is an UHF Standard Wireless Lavalier System with WL184 Microflex Supercardioid Lavalier Microphone, ULX1 Bodypack Transmitter and ULXS4 Diversity Receiver. ULX Wireless System represent a breakthrough in performance and price for both working musicians and professional sound installers. Over 1400 selectable, pre - programmed frequencies are available, and Automatic Frequency Selection provides a straight shot to a clear channel.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ULXS14/84
Product Name UHF Standard Wireless Lavalier System, with WL184 Microflex Supercardioid Lavalier Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Microphone Elements - PMOF-6027NSN-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers