Visual Sound, Inc. UHF Standard Wireless Lavalier System, with WL183 Microflex Omnidirectional Lavalier Microphone ULXS14/83

Description
Shure Incorporated The model ULXS14/83 is an UHF Standard Wireless Lavalier System with WL183 Microflex Omnidirectional Lavalier Microphone, ULX1 Bodypack Transmitter and ULXS4 Diversity Receiver. ULX Wireless System represent a breakthrough in performance and price for both working musicians and professional sound installers. Over 1400 selectable, pre - programmed frequencies are available, and Automatic Frequency Selection provides a straight shot to a clear channel.
Description
Shure Incorporated The model ULXS14/83 is an UHF Standard Wireless Lavalier System with WL183 Microflex Omnidirectional Lavalier Microphone, ULX1 Bodypack Transmitter and ULXS4 Diversity Receiver. ULX Wireless System represent a breakthrough in performance and price for both working musicians and professional sound installers. Over 1400 selectable, pre - programmed frequencies are available, and Automatic Frequency Selection provides a straight shot to a clear channel.

Suppliers

Company
Product
Description
Supplier Links
UHF Standard Wireless Lavalier System, with WL183 Microflex Omnidirectional Lavalier Microphone - ULXS14/83 - Visual Sound, Inc.
Broomall, PA, USA
UHF Standard Wireless Lavalier System, with WL183 Microflex Omnidirectional Lavalier Microphone
ULXS14/83
UHF Standard Wireless Lavalier System, with WL183 Microflex Omnidirectional Lavalier Microphone ULXS14/83
Shure Incorporated The model ULXS14/83 is an UHF Standard Wireless Lavalier System with WL183 Microflex Omnidirectional Lavalier Microphone, ULX1 Bodypack Transmitter and ULXS4 Diversity Receiver. ULX Wireless System represent a breakthrough in performance and price for both working musicians and professional sound installers. Over 1400 selectable, pre - programmed frequencies are available, and Automatic Frequency Selection provides a straight shot to a clear channel.

Shure Incorporated

The model ULXS14/83 is an UHF Standard Wireless Lavalier System with WL183 Microflex Omnidirectional Lavalier Microphone, ULX1 Bodypack Transmitter and ULXS4 Diversity Receiver. ULX Wireless System represent a breakthrough in performance and price for both working musicians and professional sound installers. Over 1400 selectable, pre - programmed frequencies are available, and Automatic Frequency Selection provides a straight shot to a clear channel.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ULXS14/83
Product Name UHF Standard Wireless Lavalier System, with WL183 Microflex Omnidirectional Lavalier Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM70D122 - IM70D122 - Infineon Technologies AG
Specs
SN Ratio 70 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-6022P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details