Visual Sound, Inc. UHF Professional Wireless Handheld System, with SM86 Microphone and Transmitter ULXP24/SM86

Description
Shure Incorporated The model ULXP24/SM86 is an UHF Professional Wireless Handheld System with SM86 Microphone Cartridge, ULX2 Transmitter and ULXP4 Diversity Receiver. Includes ULX2/SM86 Handheld Transmitter with ULXP4 Diversity Receiver and SM86 Microphone.
Description
Shure Incorporated The model ULXP24/SM86 is an UHF Professional Wireless Handheld System with SM86 Microphone Cartridge, ULX2 Transmitter and ULXP4 Diversity Receiver. Includes ULX2/SM86 Handheld Transmitter with ULXP4 Diversity Receiver and SM86 Microphone.

Suppliers

Company
Product
Description
Supplier Links
UHF Professional Wireless Handheld System, with SM86 Microphone and Transmitter - ULXP24/SM86 - Visual Sound, Inc.
Broomall, PA, USA
UHF Professional Wireless Handheld System, with SM86 Microphone and Transmitter
ULXP24/SM86
UHF Professional Wireless Handheld System, with SM86 Microphone and Transmitter ULXP24/SM86
Shure Incorporated The model ULXP24/SM86 is an UHF Professional Wireless Handheld System with SM86 Microphone Cartridge, ULX2 Transmitter and ULXP4 Diversity Receiver. Includes ULX2/SM86 Handheld Transmitter with ULXP4 Diversity Receiver and SM86 Microphone.

Shure Incorporated

The model ULXP24/SM86 is an UHF Professional Wireless Handheld System with SM86 Microphone Cartridge, ULX2 Transmitter and ULXP4 Diversity Receiver.

Includes ULX2/SM86 Handheld Transmitter with ULXP4 Diversity Receiver and SM86 Microphone.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ULXP24/SM86
Product Name UHF Professional Wireless Handheld System, with SM86 Microphone and Transmitter
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 448-IM63D135AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Microphone Elements - PMOF-9767NP-46DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-6022P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details