Visual Sound, Inc. UHF Professional Wireless Handheld System, with Beta 87A Microphone and ULXP4 Receiver ULXP24/BETA87A

Description
Shure Incorporated The model ULXP24/BETA87A is an UHF Professional Wireless Handheld System with Beta 87A Microphone Cartridge, ULX2 Transmitter and ULXP4 Diversity Receiver. ULX Wireless Professional Handheld System with ULXP4 Diversity Receiver and Beta 87A Handheld Mic.
Description
Shure Incorporated The model ULXP24/BETA87A is an UHF Professional Wireless Handheld System with Beta 87A Microphone Cartridge, ULX2 Transmitter and ULXP4 Diversity Receiver. ULX Wireless Professional Handheld System with ULXP4 Diversity Receiver and Beta 87A Handheld Mic.

Suppliers

Company
Product
Description
Supplier Links
UHF Professional Wireless Handheld System, with Beta 87A Microphone and ULXP4 Receiver - ULXP24/BETA87A - Visual Sound, Inc.
Broomall, PA, USA
UHF Professional Wireless Handheld System, with Beta 87A Microphone and ULXP4 Receiver
ULXP24/BETA87A
UHF Professional Wireless Handheld System, with Beta 87A Microphone and ULXP4 Receiver ULXP24/BETA87A
Shure Incorporated The model ULXP24/BETA87A is an UHF Professional Wireless Handheld System with Beta 87A Microphone Cartridge, ULX2 Transmitter and ULXP4 Diversity Receiver. ULX Wireless Professional Handheld System with ULXP4 Diversity Receiver and Beta 87A Handheld Mic.

Shure Incorporated

The model ULXP24/BETA87A is an UHF Professional Wireless Handheld System with Beta 87A Microphone Cartridge, ULX2 Transmitter and ULXP4 Diversity Receiver.

ULX Wireless Professional Handheld System with ULXP4 Diversity Receiver and Beta 87A Handheld Mic.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ULXP24/BETA87A
Product Name UHF Professional Wireless Handheld System, with Beta 87A Microphone and ULXP4 Receiver
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Omnidirectional, Top-ported, Analog Output MEMS Microphone - FB3729 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1161 inch (2.95 mm)
Thickness / Height 0.0433 inch (1.1 mm)
View Details