Visual Sound, Inc. UHF Professional Wireless Dual Combo System, with WA302 Instrument Cable, ULX2/BETA87A Handheld Transmitter and BETA87A Microphone ULXP124/BETA87A

Description
Shure Incorporated Includes WA302 Instrument Cable and ULX2/BETA87A Handheld Transmitter with BETA87A Microphone. ULX Wireless Professional Dual Channel Mixed System with Two (2) ULXP4 Diversity Receivers, ULX1 Bodypack Transmitter and ULX2/BETA87A Handheld Microphone.
Description
Shure Incorporated Includes WA302 Instrument Cable and ULX2/BETA87A Handheld Transmitter with BETA87A Microphone. ULX Wireless Professional Dual Channel Mixed System with Two (2) ULXP4 Diversity Receivers, ULX1 Bodypack Transmitter and ULX2/BETA87A Handheld Microphone.

Suppliers

Company
Product
Description
Supplier Links
UHF Professional Wireless Dual Combo System, with WA302 Instrument Cable, ULX2/BETA87A Handheld Transmitter and BETA87A Microphone - ULXP124/BETA87A - Visual Sound, Inc.
Broomall, PA, USA
UHF Professional Wireless Dual Combo System, with WA302 Instrument Cable, ULX2/BETA87A Handheld Transmitter and BETA87A Microphone
ULXP124/BETA87A
UHF Professional Wireless Dual Combo System, with WA302 Instrument Cable, ULX2/BETA87A Handheld Transmitter and BETA87A Microphone ULXP124/BETA87A
Shure Incorporated Includes WA302 Instrument Cable and ULX2/BETA87A Handheld Transmitter with BETA87A Microphone. ULX Wireless Professional Dual Channel Mixed System with Two (2) ULXP4 Diversity Receivers, ULX1 Bodypack Transmitter and ULX2/BETA87A Handheld Microphone.

Shure Incorporated

Includes WA302 Instrument Cable and ULX2/BETA87A Handheld Transmitter with BETA87A Microphone.

ULX Wireless Professional Dual Channel Mixed System with Two (2) ULXP4 Diversity Receivers, ULX1 Bodypack Transmitter and ULX2/BETA87A Handheld Microphone.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ULXP124/BETA87A
Product Name UHF Professional Wireless Dual Combo System, with WA302 Instrument Cable, ULX2/BETA87A Handheld Transmitter and BETA87A Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details