Visual Sound, Inc. UHF Professional Wireless Combo System, with WL185 Microphone and Transmitters ULXP124/85

Description
Shure Incorporated Includes WL185 Microflex ® Cardiod Lavalier Microphone and ULX2/58 Handheld Transmitter with SM58 Microphone (Note: Bodypack and Handheld Transmitter cannot be used simultaneously). ULX Wireless Dual Combo System with ULXP4 Diversity Receiver, ULX1 Bodypack Transmitter, ULX2 Handheld Transmitter w/SM58 Handheld Mic and WL185 Lavalier Mic. NOTE: Bodypack and Handheld Transmitters cannot be used simultaneously.
Description
Shure Incorporated Includes WL185 Microflex ® Cardiod Lavalier Microphone and ULX2/58 Handheld Transmitter with SM58 Microphone (Note: Bodypack and Handheld Transmitter cannot be used simultaneously). ULX Wireless Dual Combo System with ULXP4 Diversity Receiver, ULX1 Bodypack Transmitter, ULX2 Handheld Transmitter w/SM58 Handheld Mic and WL185 Lavalier Mic. NOTE: Bodypack and Handheld Transmitters cannot be used simultaneously.

Suppliers

Company
Product
Description
Supplier Links
UHF Professional Wireless Combo System, with WL185 Microphone and Transmitters - ULXP124/85 - Visual Sound, Inc.
Broomall, PA, USA
UHF Professional Wireless Combo System, with WL185 Microphone and Transmitters
ULXP124/85
UHF Professional Wireless Combo System, with WL185 Microphone and Transmitters ULXP124/85
Shure Incorporated Includes WL185 Microflex ® Cardiod Lavalier Microphone and ULX2/58 Handheld Transmitter with SM58 Microphone (Note: Bodypack and Handheld Transmitter cannot be used simultaneously). ULX Wireless Dual Combo System with ULXP4 Diversity Receiver, ULX1 Bodypack Transmitter, ULX2 Handheld Transmitter w/SM58 Handheld Mic and WL185 Lavalier Mic. NOTE: Bodypack and Handheld Transmitters cannot be used simultaneously.

Shure Incorporated

Includes WL185 Microflex ® Cardiod Lavalier Microphone and ULX2/58 Handheld Transmitter with SM58 Microphone (Note: Bodypack and Handheld Transmitter cannot be used simultaneously).

ULX Wireless Dual Combo System with ULXP4 Diversity Receiver, ULX1 Bodypack Transmitter, ULX2 Handheld Transmitter w/SM58 Handheld Mic and WL185 Lavalier Mic. NOTE: Bodypack and Handheld Transmitters cannot be used simultaneously.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ULXP124/85
Product Name UHF Professional Wireless Combo System, with WL185 Microphone and Transmitters
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMOF-9745P-39UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-9465(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details