Visual Sound, Inc. UHF Wireless Handheld Transmitter with SM87 Cardioid Microphone ULX2/87

Description
Shure Incorporated The Model ULX2/87 is a Handheld Transmitter with SM87A Cardioid Microphone. Three-segment battery fuel gauge Backlit LCD display shows group and channel PEAK icon appears when audio input overloads the transmitter Adjustable audio gain control Power/battery LED glows green when power on, red when battery is low Power on/off switch Frequency and power lockout 8 hour battery life (9V battery) 300 foot (100m) operating range
Description
Shure Incorporated The Model ULX2/87 is a Handheld Transmitter with SM87A Cardioid Microphone. Three-segment battery fuel gauge Backlit LCD display shows group and channel PEAK icon appears when audio input overloads the transmitter Adjustable audio gain control Power/battery LED glows green when power on, red when battery is low Power on/off switch Frequency and power lockout 8 hour battery life (9V battery) 300 foot (100m) operating range

Suppliers

Company
Product
Description
Supplier Links
UHF Wireless Handheld Transmitter with SM87 Cardioid Microphone - ULX2/87 - Visual Sound, Inc.
Broomall, PA, USA
UHF Wireless Handheld Transmitter with SM87 Cardioid Microphone
ULX2/87
UHF Wireless Handheld Transmitter with SM87 Cardioid Microphone ULX2/87
Shure Incorporated The Model ULX2/87 is a Handheld Transmitter with SM87A Cardioid Microphone. Three-segment battery fuel gauge Backlit LCD display shows group and channel PEAK icon appears when audio input overloads the transmitter Adjustable audio gain control Power/battery LED glows green when power on, red when battery is low Power on/off switch Frequency and power lockout 8 hour battery life (9V battery) 300 foot (100m) operating range

Shure Incorporated

The Model ULX2/87 is a Handheld Transmitter with SM87A Cardioid Microphone.

  • Three-segment battery fuel gauge
  • Backlit LCD display shows group and channel
  • PEAK icon appears when audio input overloads the transmitter
  • Adjustable audio gain control
  • Power/battery LED glows green when power on, red when battery is low
  • Power on/off switch
  • Frequency and power lockout
  • 8 hour battery life (9V battery)
  • 300 foot (100m) operating range
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ULX2/87
Product Name UHF Wireless Handheld Transmitter with SM87 Cardioid Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphones - WM7132PIMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1161 inch (2.95 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
3 suppliers
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers