Visual Sound, Inc. Ultra Lite Microphone ULM-835F

Description
TeachLogic, Inc. Ultra Lite Microphone Feather Lite: Less than 3 oz. Colors: Tan Unidirectional Mic. Element for Enhanced Performance and Reduced Feedback
Description
TeachLogic, Inc. Ultra Lite Microphone Feather Lite: Less than 3 oz. Colors: Tan Unidirectional Mic. Element for Enhanced Performance and Reduced Feedback

Suppliers

Company
Product
Description
Supplier Links
Ultra Lite Microphone - ULM-835F - Visual Sound, Inc.
Broomall, PA, USA
Ultra Lite Microphone
ULM-835F
Ultra Lite Microphone ULM-835F
TeachLogic, Inc. Ultra Lite Microphone Feather Lite: Less than 3 oz. Colors: Tan Unidirectional Mic. Element for Enhanced Performance and Reduced Feedback

TeachLogic, Inc.

Ultra Lite Microphone

  • Feather Lite: Less than 3 oz.
  • Colors: Tan
  • Unidirectional Mic. Element for Enhanced Performance and Reduced Feedback
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ULM-835F
Product Name Ultra Lite Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D128BV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details