Visual Sound, Inc. UL Listed Backbox-Recessed-4in Spkr, Steel, 10in Sq x 4in Deep UL-P68X

Description
Lowell Manufacturing Company FIRE-PROTECTIVE Signaling (ULD-series or ULS-Series): (approved backbox for square grille assembly) provides clear signal for indoor alarm or voice communication in emergency warning systems or general public address in high-rise hotels, schools, apartment complexes and similar venues. Conforms to NFPA Standard 72A and is listed under UL1480 (5th edition) Fire Protective Signaling. Assembly includes speaker (15W dual voice coil), transformer (2 factory-wired dual-voltage transformers with DC blocking capacitor on 1 input, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V), and grille (round or square steel, white). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker size: 8" FIRE-PROTECTIVE Signaling (ULS-series): (approved backbox for square grille assembly) provides clear signal for indoor alarm or voice communication in emergency warning systems or general public address in high-rise hotels, schools, apartment complexes and similar venues. Conforms to NFPA Standard 72A and is listed under UL1480 (5th edition) Fire Protective Signaling and UL2043 for plenum use. Assembly includes speaker (15W single voice coil, dual-cone), transformer (1 factory-wired dual-voltage transformer with DC blocking capacitor, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V), and grille (round or square steel, white). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker size: 8
Description
Lowell Manufacturing Company FIRE-PROTECTIVE Signaling (ULD-series or ULS-Series): (approved backbox for square grille assembly) provides clear signal for indoor alarm or voice communication in emergency warning systems or general public address in high-rise hotels, schools, apartment complexes and similar venues. Conforms to NFPA Standard 72A and is listed under UL1480 (5th edition) Fire Protective Signaling. Assembly includes speaker (15W dual voice coil), transformer (2 factory-wired dual-voltage transformers with DC blocking capacitor on 1 input, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V), and grille (round or square steel, white). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker size: 8" FIRE-PROTECTIVE Signaling (ULS-series): (approved backbox for square grille assembly) provides clear signal for indoor alarm or voice communication in emergency warning systems or general public address in high-rise hotels, schools, apartment complexes and similar venues. Conforms to NFPA Standard 72A and is listed under UL1480 (5th edition) Fire Protective Signaling and UL2043 for plenum use. Assembly includes speaker (15W single voice coil, dual-cone), transformer (1 factory-wired dual-voltage transformer with DC blocking capacitor, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V), and grille (round or square steel, white). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker size: 8

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
UL Listed Backbox-Recessed-4in Spkr, Steel, 10in Sq x 4in Deep
UL-P68X
UL Listed Backbox-Recessed-4in Spkr, Steel, 10in Sq x 4in Deep UL-P68X
Lowell Manufacturing Company FIRE-PROTECTIVE Signaling (ULD-series or ULS-Series): (approved backbox for square grille assembly) provides clear signal for indoor alarm or voice communication in emergency warning systems or general public address in high-rise hotels, schools, apartment complexes and similar venues. Conforms to NFPA Standard 72A and is listed under UL1480 (5th edition) Fire Protective Signaling. Assembly includes speaker (15W dual voice coil), transformer (2 factory-wired dual-voltage transformers with DC blocking capacitor on 1 input, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V), and grille (round or square steel, white). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker size: 8" FIRE-PROTECTIVE Signaling (ULS-series): (approved backbox for square grille assembly) provides clear signal for indoor alarm or voice communication in emergency warning systems or general public address in high-rise hotels, schools, apartment complexes and similar venues. Conforms to NFPA Standard 72A and is listed under UL1480 (5th edition) Fire Protective Signaling and UL2043 for plenum use. Assembly includes speaker (15W single voice coil, dual-cone), transformer (1 factory-wired dual-voltage transformer with DC blocking capacitor, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V), and grille (round or square steel, white). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker size: 8

Lowell Manufacturing Company

FIRE-PROTECTIVE Signaling (ULD-series or ULS-Series): (approved backbox for square grille assembly) provides clear signal for indoor alarm or voice communication in emergency warning systems or general public address in high-rise hotels, schools, apartment complexes and similar venues. Conforms to NFPA Standard 72A and is listed under UL1480 (5th edition) Fire Protective Signaling. Assembly includes speaker (15W dual voice coil), transformer (2 factory-wired dual-voltage transformers with DC blocking capacitor on 1 input, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V), and grille (round or square steel, white). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker size: 8"
FIRE-PROTECTIVE Signaling (ULS-series): (approved backbox for square grille assembly) provides clear signal for indoor alarm or voice communication in emergency warning systems or general public address in high-rise hotels, schools, apartment complexes and similar venues. Conforms to NFPA Standard 72A and is listed under UL1480 (5th edition) Fire Protective Signaling and UL2043 for plenum use. Assembly includes speaker (15W single voice coil, dual-cone), transformer (1 factory-wired dual-voltage transformer with DC blocking capacitor, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V), and grille (round or square steel, white). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker size: 8

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number UL-P68X
Product Name UL Listed Backbox-Recessed-4in Spkr, Steel, 10in Sq x 4in Deep
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526961 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 71 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EH/FEH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1055 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details