Visual Sound, Inc. UL Listed Backbox-Recessed-4in Spkr, Steel, 7.125Insq x 4.375Ind UL-CB44

Description
Lowell Manufacturing Company FIRE-PROTECTIVE Signaling (ULT-series): (approved backbox for square grille assembly) delivers excellent sensitivity per UL measurement standard (2 watts at 10 ft.) for emergency communications in schools, apartment complexes and similar venues. Conforms to NFPA Standard 72A and is listed under UL1480 (5th edition) Fire Protective Signaling and UL2043 for plenum use. Assembly includes speaker (15W high-compliance cone speaker), transformer (dual-voltage with parallel input leads and DC-blocking capacitor, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V), and grille (round or square steel, white). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker size: 4
Description
Lowell Manufacturing Company FIRE-PROTECTIVE Signaling (ULT-series): (approved backbox for square grille assembly) delivers excellent sensitivity per UL measurement standard (2 watts at 10 ft.) for emergency communications in schools, apartment complexes and similar venues. Conforms to NFPA Standard 72A and is listed under UL1480 (5th edition) Fire Protective Signaling and UL2043 for plenum use. Assembly includes speaker (15W high-compliance cone speaker), transformer (dual-voltage with parallel input leads and DC-blocking capacitor, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V), and grille (round or square steel, white). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker size: 4

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
UL Listed Backbox-Recessed-4in Spkr, Steel, 7.125Insq x 4.375Ind
UL-CB44
UL Listed Backbox-Recessed-4in Spkr, Steel, 7.125Insq x 4.375Ind UL-CB44
Lowell Manufacturing Company FIRE-PROTECTIVE Signaling (ULT-series): (approved backbox for square grille assembly) delivers excellent sensitivity per UL measurement standard (2 watts at 10 ft.) for emergency communications in schools, apartment complexes and similar venues. Conforms to NFPA Standard 72A and is listed under UL1480 (5th edition) Fire Protective Signaling and UL2043 for plenum use. Assembly includes speaker (15W high-compliance cone speaker), transformer (dual-voltage with parallel input leads and DC-blocking capacitor, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V), and grille (round or square steel, white). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker size: 4

Lowell Manufacturing Company

FIRE-PROTECTIVE Signaling (ULT-series): (approved backbox for square grille assembly) delivers excellent sensitivity per UL measurement standard (2 watts at 10 ft.) for emergency communications in schools, apartment complexes and similar venues. Conforms to NFPA Standard 72A and is listed under UL1480 (5th edition) Fire Protective Signaling and UL2043 for plenum use. Assembly includes speaker (15W high-compliance cone speaker), transformer (dual-voltage with parallel input leads and DC-blocking capacitor, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V), and grille (round or square steel, white). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker size: 4

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number UL-CB44
Product Name UL Listed Backbox-Recessed-4in Spkr, Steel, 7.125Insq x 4.375Ind
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 4 ohms
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 408 ohms
Sensitivity 103 dB
Size 0.25 inch (6 mm)
View Details