Visual Sound, Inc. UE46A 46" LED Commercial LCD Display UE46A

Description
Samsung Electronics America, Inc. The Energy Start 5.0 approved, LED technology consumes an average of 40% less power, for lower total cost of ownership. LED technology also contains no mercury, which is easier on the environment. Ultra-Slim Chassis & Thin Bezel The ultra-slim chassis 29.9mm (1.18") and a thin bezel width of 5.2mm (0.2") or 10.4mm (0.4") bezel to bezel, delivering near seamless video walls. It's a high-impact display that saves space with style. Make a Impact with built-in speakers Maximize your impact with a great picture and crisp audio. Your message will be heard loud and clear with built-in speakers. You'll save money when you eliminate the cost of purchasing separate speakers, and you'll save valuable space as well. Lower TCO High-Definition Picture Ultra-Slim Chassis & Thin Bezel 3D-Capable Display
Description
Samsung Electronics America, Inc. The Energy Start 5.0 approved, LED technology consumes an average of 40% less power, for lower total cost of ownership. LED technology also contains no mercury, which is easier on the environment. Ultra-Slim Chassis & Thin Bezel The ultra-slim chassis 29.9mm (1.18") and a thin bezel width of 5.2mm (0.2") or 10.4mm (0.4") bezel to bezel, delivering near seamless video walls. It's a high-impact display that saves space with style. Make a Impact with built-in speakers Maximize your impact with a great picture and crisp audio. Your message will be heard loud and clear with built-in speakers. You'll save money when you eliminate the cost of purchasing separate speakers, and you'll save valuable space as well. Lower TCO High-Definition Picture Ultra-Slim Chassis & Thin Bezel 3D-Capable Display

Suppliers

Company
Product
Description
Supplier Links
UE46A 46
Broomall, PA, USA
UE46A 46" LED Commercial LCD Display
UE46A
UE46A 46" LED Commercial LCD Display UE46A
Samsung Electronics America, Inc. The Energy Start 5.0 approved, LED technology consumes an average of 40% less power, for lower total cost of ownership. LED technology also contains no mercury, which is easier on the environment. Ultra-Slim Chassis & Thin Bezel The ultra-slim chassis 29.9mm (1.18") and a thin bezel width of 5.2mm (0.2") or 10.4mm (0.4") bezel to bezel, delivering near seamless video walls. It's a high-impact display that saves space with style. Make a Impact with built-in speakers Maximize your impact with a great picture and crisp audio. Your message will be heard loud and clear with built-in speakers. You'll save money when you eliminate the cost of purchasing separate speakers, and you'll save valuable space as well. Lower TCO High-Definition Picture Ultra-Slim Chassis & Thin Bezel 3D-Capable Display

Samsung Electronics America, Inc.

The Energy Start 5.0 approved, LED technology consumes an average of 40% less power, for lower total cost of ownership. LED technology also contains no mercury, which is easier on the environment. Ultra-Slim Chassis & Thin Bezel The ultra-slim chassis 29.9mm (1.18") and a thin bezel width of 5.2mm (0.2") or 10.4mm (0.4") bezel to bezel, delivering near seamless video walls. It's a high-impact display that saves space with style. Make a Impact with built-in speakers Maximize your impact with a great picture and crisp audio. Your message will be heard loud and clear with built-in speakers. You'll save money when you eliminate the cost of purchasing separate speakers, and you'll save valuable space as well.

  • Lower TCO
  • High-Definition Picture
  • Ultra-Slim Chassis & Thin Bezel
  • 3D-Capable Display
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number UE46A
Product Name UE46A 46" LED Commercial LCD Display
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

VFD Displays - 1914927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Types Serial Interface; Serial
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
24
Specs
Other Type/Technology Other Type/Technology; IPS
Color Color
Input Types RGB
View Details
 - AP-LD9687174501 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details