Visual Sound, Inc. UD55A 55" LED Commercial LCD Display UD55A

Description
Samsung Electronics America, Inc. The Energy Start 5.0 approved, LED technology consumes an average of 40% less power, for lower total cost of ownership. LED technology also contains no mercury, which is easier on the environment. Ultra-Slim Chassis & Thin Bezel The ultra-slim chassis 3.8"and a thin bezel width of 1.8mm (0.07") right and bottom, and 3.7mm(0.14") top and left, for a bezel-to-bezel width of just 5.5mm(0.21"), delivering near seamless video walls. It's a high-impact display that saves space with style. High-Definition Picture Samsung picture technologies ensure the LCD screen is consistently bright and clear, regardless of what's on it. The UD55A features 1920 x 1080p full HD resolution and high 5,000:1 contrast ratio. Glare and eye fatigue are minimized by an anti-reflective coating over tempered glass. Ultra-Slim Chassis & Thin Bezel 24/7 Run Time High-Definition Picture Lower TCO
Description
Samsung Electronics America, Inc. The Energy Start 5.0 approved, LED technology consumes an average of 40% less power, for lower total cost of ownership. LED technology also contains no mercury, which is easier on the environment. Ultra-Slim Chassis & Thin Bezel The ultra-slim chassis 3.8"and a thin bezel width of 1.8mm (0.07") right and bottom, and 3.7mm(0.14") top and left, for a bezel-to-bezel width of just 5.5mm(0.21"), delivering near seamless video walls. It's a high-impact display that saves space with style. High-Definition Picture Samsung picture technologies ensure the LCD screen is consistently bright and clear, regardless of what's on it. The UD55A features 1920 x 1080p full HD resolution and high 5,000:1 contrast ratio. Glare and eye fatigue are minimized by an anti-reflective coating over tempered glass. Ultra-Slim Chassis & Thin Bezel 24/7 Run Time High-Definition Picture Lower TCO

Suppliers

Company
Product
Description
Supplier Links
UD55A 55
Broomall, PA, USA
UD55A 55" LED Commercial LCD Display
UD55A
UD55A 55" LED Commercial LCD Display UD55A
Samsung Electronics America, Inc. The Energy Start 5.0 approved, LED technology consumes an average of 40% less power, for lower total cost of ownership. LED technology also contains no mercury, which is easier on the environment. Ultra-Slim Chassis & Thin Bezel The ultra-slim chassis 3.8"and a thin bezel width of 1.8mm (0.07") right and bottom, and 3.7mm(0.14") top and left, for a bezel-to-bezel width of just 5.5mm(0.21"), delivering near seamless video walls. It's a high-impact display that saves space with style. High-Definition Picture Samsung picture technologies ensure the LCD screen is consistently bright and clear, regardless of what's on it. The UD55A features 1920 x 1080p full HD resolution and high 5,000:1 contrast ratio. Glare and eye fatigue are minimized by an anti-reflective coating over tempered glass. Ultra-Slim Chassis & Thin Bezel 24/7 Run Time High-Definition Picture Lower TCO

Samsung Electronics America, Inc.

The Energy Start 5.0 approved, LED technology consumes an average of 40% less power, for lower total cost of ownership. LED technology also contains no mercury, which is easier on the environment. Ultra-Slim Chassis & Thin Bezel The ultra-slim chassis 3.8"and a thin bezel width of 1.8mm (0.07") right and bottom, and 3.7mm(0.14") top and left, for a bezel-to-bezel width of just 5.5mm(0.21"), delivering near seamless video walls. It's a high-impact display that saves space with style. High-Definition Picture Samsung picture technologies ensure the LCD screen is consistently bright and clear, regardless of what's on it. The UD55A features 1920 x 1080p full HD resolution and high 5,000:1 contrast ratio. Glare and eye fatigue are minimized by an anti-reflective coating over tempered glass.

  • Ultra-Slim Chassis & Thin Bezel
  • 24/7 Run Time
  • High-Definition Picture
  • Lower TCO
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number UD55A
Product Name UD55A 55" LED Commercial LCD Display
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 2256213 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Monitor Type LCD Display
Input Types RGB; VGA; TN (RF)
Screen Resolution XGA (1024 x 768)
View Details
3M Touch Systems
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details