Visual Sound, Inc. 46" Commercial LED LCD Displays UD46A

Description
Samsung Electronics America, Inc. High-Definition Picture Direct-lit LED backlight, 700 nits brightness, 1920 x 1080 Full HD resolution, 16:9 widescreen, 3500:1 contrast ratio (3000:1 on UD46A) and 178? horizontal and vertical viewing angles deliver amazing images. Lower TCO LED technology consumes an average of 40% less power, for lower total cost of ownership. LED technology also contains no mercury, which is easier on the environment. 24/7 Run Time Advanced cooling technologies enable reliable 24/7 continuous operation. Ultra-Thin Bezels Features an ultra-thin bezel width of 1.8mm (0.07") right and bottom, and 3.7mm (0.14") top and left, for a bezel-to-bezel width of just 5.5mm (0.21"), delivering near-seamless video walls. High-Definition Picture Lower TCO 24/7 Run Time Slim 3.8" Chassis
Description
Samsung Electronics America, Inc. High-Definition Picture Direct-lit LED backlight, 700 nits brightness, 1920 x 1080 Full HD resolution, 16:9 widescreen, 3500:1 contrast ratio (3000:1 on UD46A) and 178? horizontal and vertical viewing angles deliver amazing images. Lower TCO LED technology consumes an average of 40% less power, for lower total cost of ownership. LED technology also contains no mercury, which is easier on the environment. 24/7 Run Time Advanced cooling technologies enable reliable 24/7 continuous operation. Ultra-Thin Bezels Features an ultra-thin bezel width of 1.8mm (0.07") right and bottom, and 3.7mm (0.14") top and left, for a bezel-to-bezel width of just 5.5mm (0.21"), delivering near-seamless video walls. High-Definition Picture Lower TCO 24/7 Run Time Slim 3.8" Chassis

Suppliers

Company
Product
Description
Supplier Links
46
Broomall, PA, USA
46" Commercial LED LCD Displays
UD46A
46" Commercial LED LCD Displays UD46A
Samsung Electronics America, Inc. High-Definition Picture Direct-lit LED backlight, 700 nits brightness, 1920 x 1080 Full HD resolution, 16:9 widescreen, 3500:1 contrast ratio (3000:1 on UD46A) and 178? horizontal and vertical viewing angles deliver amazing images. Lower TCO LED technology consumes an average of 40% less power, for lower total cost of ownership. LED technology also contains no mercury, which is easier on the environment. 24/7 Run Time Advanced cooling technologies enable reliable 24/7 continuous operation. Ultra-Thin Bezels Features an ultra-thin bezel width of 1.8mm (0.07") right and bottom, and 3.7mm (0.14") top and left, for a bezel-to-bezel width of just 5.5mm (0.21"), delivering near-seamless video walls. High-Definition Picture Lower TCO 24/7 Run Time Slim 3.8" Chassis

Samsung Electronics America, Inc.

High-Definition Picture Direct-lit LED backlight, 700 nits brightness, 1920 x 1080 Full HD resolution, 16:9 widescreen, 3500:1 contrast ratio (3000:1 on UD46A) and 178? horizontal and vertical viewing angles deliver amazing images. Lower TCO LED technology consumes an average of 40% less power, for lower total cost of ownership. LED technology also contains no mercury, which is easier on the environment. 24/7 Run Time Advanced cooling technologies enable reliable 24/7 continuous operation. Ultra-Thin Bezels Features an ultra-thin bezel width of 1.8mm (0.07") right and bottom, and 3.7mm (0.14") top and left, for a bezel-to-bezel width of just 5.5mm (0.21"), delivering near-seamless video walls.

  • High-Definition Picture
  • Lower TCO
  • 24/7 Run Time
  • Slim 3.8" Chassis
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number UD46A
Product Name 46" Commercial LED LCD Displays
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
VFD Displays - 1914927P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Types Serial Interface; Serial
Input Voltage 76 volts
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Color Color
Input Types RGB
Screen Resolution VGA (640 x 480)
View Details
Specs
Color Color
Diagonal Screen Size 19 inch (483 mm)
Environmental Temperature -4 to 122 F (-20 to 50 C)
View Details