Visual Sound, Inc. 2-way full range system (passive LF/HF crossover) UB52

Description
EAW - Eastern Acoustic Works, Inc. The UB52 is engineered to provide secondary full range coverage from a stage lip or apron mounting location. Also very effective as an ultra-low profile under balcony fill system. It's 6.28 in. height... The UB52 is engineered to provide secondary full range coverage from a stage lip or apron mounting location. Also very effective as an ultra-low profile under balcony fill system. It's 6.28 in. height allows it to be mounted within stage steps and hidden from view.
Description
EAW - Eastern Acoustic Works, Inc. The UB52 is engineered to provide secondary full range coverage from a stage lip or apron mounting location. Also very effective as an ultra-low profile under balcony fill system. It's 6.28 in. height... The UB52 is engineered to provide secondary full range coverage from a stage lip or apron mounting location. Also very effective as an ultra-low profile under balcony fill system. It's 6.28 in. height allows it to be mounted within stage steps and hidden from view.

Suppliers

Company
Product
Description
Supplier Links
2-way full range system (passive LF/HF crossover) - UB52 - Visual Sound, Inc.
Broomall, PA, USA
2-way full range system (passive LF/HF crossover)
UB52
2-way full range system (passive LF/HF crossover) UB52
EAW - Eastern Acoustic Works, Inc. The UB52 is engineered to provide secondary full range coverage from a stage lip or apron mounting location. Also very effective as an ultra-low profile under balcony fill system. It's 6.28 in. height... The UB52 is engineered to provide secondary full range coverage from a stage lip or apron mounting location. Also very effective as an ultra-low profile under balcony fill system. It's 6.28 in. height allows it to be mounted within stage steps and hidden from view.

EAW - Eastern Acoustic Works, Inc.

The UB52 is engineered to provide secondary full range coverage from a stage lip or apron mounting location. Also very effective as an ultra-low profile under balcony fill system. It's 6.28 in. height...

The UB52 is engineered to provide secondary full range coverage from a stage lip or apron mounting location. Also very effective as an ultra-low profile under balcony fill system. It's 6.28 in. height allows it to be mounted within stage steps and hidden from view.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number UB52
Product Name 2-way full range system (passive LF/HF crossover)
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526964 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details