Visual Sound, Inc. 2-way Full Range Weather-Resistant Loudspeaker UB2199-WP

Description
EAW - Eastern Acoustic Works, Inc. The UB2199-WP is designed to be weather-resistant for continued outdoor exposure. The enclosure is black mica filled polypropylene that resists the elements. This material also provides a highly uniform color depth and resists adverse effects from high temperatures due to solar radiant heating. Its foam-backed, stainless steel grille protects drivers from physical damage as well as driving rain. For further protection, the LF driver cone is also weather treated. The drivers are mounted to the front baffle, which is assembled to the enclosure using captive, threaded, metal inserts. This superior construction technique ensures enclosure integrity for long-term serviceability. The enclosure is shaped to provide several "grab" points to facilitate carrying. The input connectors on the rear have a weather cover for weather protection. All exposed metal parts are treated with a weather resistant powder coating process. Weather-resistant construction for continued outdoor exposure 1-in exit / 2-in diaphragm HF on 90° conical waveguide for wide-angle coverage Black mica filled polypropylene enclosure for heat resistance and uniform color depth M10 and M6 threaded inserts for U-brackets and rear mounting
Description
EAW - Eastern Acoustic Works, Inc. The UB2199-WP is designed to be weather-resistant for continued outdoor exposure. The enclosure is black mica filled polypropylene that resists the elements. This material also provides a highly uniform color depth and resists adverse effects from high temperatures due to solar radiant heating. Its foam-backed, stainless steel grille protects drivers from physical damage as well as driving rain. For further protection, the LF driver cone is also weather treated. The drivers are mounted to the front baffle, which is assembled to the enclosure using captive, threaded, metal inserts. This superior construction technique ensures enclosure integrity for long-term serviceability. The enclosure is shaped to provide several "grab" points to facilitate carrying. The input connectors on the rear have a weather cover for weather protection. All exposed metal parts are treated with a weather resistant powder coating process. Weather-resistant construction for continued outdoor exposure 1-in exit / 2-in diaphragm HF on 90° conical waveguide for wide-angle coverage Black mica filled polypropylene enclosure for heat resistance and uniform color depth M10 and M6 threaded inserts for U-brackets and rear mounting

Suppliers

Company
Product
Description
Supplier Links
2-way Full Range Weather-Resistant Loudspeaker - UB2199-WP - Visual Sound, Inc.
Broomall, PA, USA
2-way Full Range Weather-Resistant Loudspeaker
UB2199-WP
2-way Full Range Weather-Resistant Loudspeaker UB2199-WP
EAW - Eastern Acoustic Works, Inc. The UB2199-WP is designed to be weather-resistant for continued outdoor exposure. The enclosure is black mica filled polypropylene that resists the elements. This material also provides a highly uniform color depth and resists adverse effects from high temperatures due to solar radiant heating. Its foam-backed, stainless steel grille protects drivers from physical damage as well as driving rain. For further protection, the LF driver cone is also weather treated. The drivers are mounted to the front baffle, which is assembled to the enclosure using captive, threaded, metal inserts. This superior construction technique ensures enclosure integrity for long-term serviceability. The enclosure is shaped to provide several "grab" points to facilitate carrying. The input connectors on the rear have a weather cover for weather protection. All exposed metal parts are treated with a weather resistant powder coating process. Weather-resistant construction for continued outdoor exposure 1-in exit / 2-in diaphragm HF on 90° conical waveguide for wide-angle coverage Black mica filled polypropylene enclosure for heat resistance and uniform color depth M10 and M6 threaded inserts for U-brackets and rear mounting

EAW - Eastern Acoustic Works, Inc.

The UB2199-WP is designed to be weather-resistant for continued outdoor exposure. The enclosure is black mica filled polypropylene that resists the elements. This material also provides a highly uniform color depth and resists adverse effects from high temperatures due to solar radiant heating. Its foam-backed, stainless steel grille protects drivers from physical damage as well as driving rain. For further protection, the LF driver cone is also weather treated. The drivers are mounted to the front baffle, which is assembled to the enclosure using captive, threaded, metal inserts. This superior construction technique ensures enclosure integrity for long-term serviceability. The enclosure is shaped to provide several "grab" points to facilitate carrying. The input connectors on the rear have a weather cover for weather protection. All exposed metal parts are treated with a weather resistant powder coating process.

  • Weather-resistant construction for continued outdoor exposure
  • 1-in exit / 2-in diaphragm HF on 90° conical waveguide for wide-angle coverage
  • Black mica filled polypropylene enclosure for heat resistance and uniform color depth
  • M10 and M6 threaded inserts for U-brackets and rear mounting
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number UB2199-WP
Product Name 2-way Full Range Weather-Resistant Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102776 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 95 dB
Nominal Power 1.5 watts
View Details
50GC SelecTone Amplified Speakers - 50GC-120BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 130 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details
W0v3 10-inch Subwoofer Driver (300 W, 4 Ω) - 10W0v3-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details