Visual Sound, Inc. UHF Active Directional Antenna UA870X

Description
Shure Incorporated UHF Active Directional Antenna for U4S, U4D, ULXP, ULXS, UR4S and UR4D Receivers or UA844 or UA845 Antenna Distribution Systems. See specifications for frequency ranges per individual model. The Shure UA870 is an active UHF wireless directional antenna. It features a log periodic dipole array. When compared to an omnidirectional 1/2-wave antenna, the cardioid pattern provided by the UA870 offers enhanced reception of the desired coverage area To compensate for coaxial cable signal loss, the UA870 has an on-board amplifier that offers user selectable 3 or 10 dB gain. The gain setting is indicated by two LEDs. The UA870 can be mounted on a microphone stand, suspended from the ceiling, or mounted to a wall using the integrated swivel adapter bracket. The UA870 is weather resistant for use outdoors. For best diversity performance, use two UA870 antennas.
Description
Shure Incorporated UHF Active Directional Antenna for U4S, U4D, ULXP, ULXS, UR4S and UR4D Receivers or UA844 or UA845 Antenna Distribution Systems. See specifications for frequency ranges per individual model. The Shure UA870 is an active UHF wireless directional antenna. It features a log periodic dipole array. When compared to an omnidirectional 1/2-wave antenna, the cardioid pattern provided by the UA870 offers enhanced reception of the desired coverage area To compensate for coaxial cable signal loss, the UA870 has an on-board amplifier that offers user selectable 3 or 10 dB gain. The gain setting is indicated by two LEDs. The UA870 can be mounted on a microphone stand, suspended from the ceiling, or mounted to a wall using the integrated swivel adapter bracket. The UA870 is weather resistant for use outdoors. For best diversity performance, use two UA870 antennas.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
UHF Active Directional Antenna
UA870X
UHF Active Directional Antenna UA870X
Shure Incorporated UHF Active Directional Antenna for U4S, U4D, ULXP, ULXS, UR4S and UR4D Receivers or UA844 or UA845 Antenna Distribution Systems. See specifications for frequency ranges per individual model. The Shure UA870 is an active UHF wireless directional antenna. It features a log periodic dipole array. When compared to an omnidirectional 1/2-wave antenna, the cardioid pattern provided by the UA870 offers enhanced reception of the desired coverage area To compensate for coaxial cable signal loss, the UA870 has an on-board amplifier that offers user selectable 3 or 10 dB gain. The gain setting is indicated by two LEDs. The UA870 can be mounted on a microphone stand, suspended from the ceiling, or mounted to a wall using the integrated swivel adapter bracket. The UA870 is weather resistant for use outdoors. For best diversity performance, use two UA870 antennas.

Shure Incorporated

UHF Active Directional Antenna for U4S, U4D, ULXP, ULXS, UR4S and UR4D Receivers or UA844 or UA845 Antenna Distribution Systems. See specifications for frequency ranges per individual model.

  • The Shure UA870 is an active UHF wireless directional antenna. It features a log periodic dipole array. When compared to an omnidirectional 1/2-wave antenna, the cardioid pattern provided by the UA870 offers enhanced reception of the desired coverage area
  • To compensate for coaxial cable signal loss, the UA870 has an on-board amplifier that offers user selectable 3 or 10 dB gain. The gain setting is indicated by two LEDs.
  • The UA870 can be mounted on a microphone stand, suspended from the ceiling, or mounted to a wall using the integrated swivel adapter bracket. The UA870 is weather resistant for use outdoors. For best diversity performance, use two UA870 antennas.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number UA870X
Product Name UHF Active Directional Antenna
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D127V11XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
SN Ratio 69 dB
Features Digital
View Details
2 suppliers
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details