Visual Sound, Inc. Passive Antenna Splitter/Combiner Kit UA221

Description
Shure Incorporated The Shure UA221 Antenna Splitter/Combiner Kit includes two adapters that can be used as one-input, two-output or two-input, one-output passive antenna splitter/combiners for UC4, SLX4, ULXS4, ULXP4, U4S and U4D receivers. The Shure UA221 Antenna Splitter/Combiner Kit includes two adapters that can be used as one-input, two-output or two-input, one-output passive antenna splitter/combiners for UC4, SLX4, ULXS4, ULXP4, U4S, U4D, UR4S and UR4D receivers. The UA221 Kit lets you split an incoming signal into two outgoing signals or combine two incoming signals into one signal. Each kit includes two UA221 Splitter/Combiners, four coaxial cables, and attaching hardware. The UA221 Splitter/Combiners are designed for use with Shure Model UA400 1/4 wave UHF antennas, UA820 1/2 wave antennas, and UA802/UA825/850 50 ohm low loss antenna cable. Shure recommends using UA820 1/2 wave antennas with UA221 Splitter/Combiners. The UA820 provides up to 3 dB of additional gain compared to standard 1/4 wave antennas. The additional gain compensates for signal loss in splitting applications.
Description
Shure Incorporated The Shure UA221 Antenna Splitter/Combiner Kit includes two adapters that can be used as one-input, two-output or two-input, one-output passive antenna splitter/combiners for UC4, SLX4, ULXS4, ULXP4, U4S and U4D receivers. The Shure UA221 Antenna Splitter/Combiner Kit includes two adapters that can be used as one-input, two-output or two-input, one-output passive antenna splitter/combiners for UC4, SLX4, ULXS4, ULXP4, U4S, U4D, UR4S and UR4D receivers. The UA221 Kit lets you split an incoming signal into two outgoing signals or combine two incoming signals into one signal. Each kit includes two UA221 Splitter/Combiners, four coaxial cables, and attaching hardware. The UA221 Splitter/Combiners are designed for use with Shure Model UA400 1/4 wave UHF antennas, UA820 1/2 wave antennas, and UA802/UA825/850 50 ohm low loss antenna cable. Shure recommends using UA820 1/2 wave antennas with UA221 Splitter/Combiners. The UA820 provides up to 3 dB of additional gain compared to standard 1/4 wave antennas. The additional gain compensates for signal loss in splitting applications.

Suppliers

Company
Product
Description
Supplier Links
Passive Antenna Splitter/Combiner Kit - UA221 - Visual Sound, Inc.
Broomall, PA, USA
Passive Antenna Splitter/Combiner Kit
UA221
Passive Antenna Splitter/Combiner Kit UA221
Shure Incorporated The Shure UA221 Antenna Splitter/Combiner Kit includes two adapters that can be used as one-input, two-output or two-input, one-output passive antenna splitter/combiners for UC4, SLX4, ULXS4, ULXP4, U4S and U4D receivers. The Shure UA221 Antenna Splitter/Combiner Kit includes two adapters that can be used as one-input, two-output or two-input, one-output passive antenna splitter/combiners for UC4, SLX4, ULXS4, ULXP4, U4S, U4D, UR4S and UR4D receivers. The UA221 Kit lets you split an incoming signal into two outgoing signals or combine two incoming signals into one signal. Each kit includes two UA221 Splitter/Combiners, four coaxial cables, and attaching hardware. The UA221 Splitter/Combiners are designed for use with Shure Model UA400 1/4 wave UHF antennas, UA820 1/2 wave antennas, and UA802/UA825/850 50 ohm low loss antenna cable. Shure recommends using UA820 1/2 wave antennas with UA221 Splitter/Combiners. The UA820 provides up to 3 dB of additional gain compared to standard 1/4 wave antennas. The additional gain compensates for signal loss in splitting applications.

Shure Incorporated

The Shure UA221 Antenna Splitter/Combiner Kit includes two adapters that can be used as one-input, two-output or two-input, one-output passive antenna splitter/combiners for UC4, SLX4, ULXS4, ULXP4, U4S and U4D receivers.

The Shure UA221 Antenna Splitter/Combiner Kit includes two adapters that can be used as one-input, two-output or two-input, one-output passive antenna splitter/combiners for UC4, SLX4, ULXS4, ULXP4, U4S, U4D, UR4S and UR4D receivers.

  • The UA221 Kit lets you split an incoming signal into two outgoing signals or combine two incoming signals into one signal. Each kit includes two UA221 Splitter/Combiners, four coaxial cables, and attaching hardware.
  • The UA221 Splitter/Combiners are designed for use with Shure Model UA400 1/4 wave UHF antennas, UA820 1/2 wave antennas, and UA802/UA825/850 50 ohm low loss antenna cable.
  • Shure recommends using UA820 1/2 wave antennas with UA221 Splitter/Combiners. The UA820 provides up to 3 dB of additional gain compared to standard 1/4 wave antennas. The additional gain compensates for signal loss in splitting applications.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number UA221
Product Name Passive Antenna Splitter/Combiner Kit
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Standard Telephone Jack - 857 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Current Rating 10.0 amps
View Details