Visual Sound, Inc. Handheld Hypercardioid Condenser Microphone U873R

Description
Audio-Technica U.S., Inc. The U873R UniPoint hypercardioid condenser microphone offers smooth, accurate audio reproduction for handheld and fixed-mount applications. The microphone is equipped with A-T's UniGuard™ technology for unsurpassed immunity from radio frequency interference. It also features an 80 Hz UniSteep® filter that reduces pickup of unwanted low-frequency ambient noise. The microphone's special internal shock mounting eliminates virtually all handling and cable noise. Designed for distortion-free output even in intense sound fields, interchangeable elements (cardioid, hypercardioid and omnidirectional) permit selection of angle-of-acceptance from 100° to 360°. Designed for high-quality sound reinforcement, professional recording and broadcasting Smooth, accurate reproduction for handheld and fixed-mount applications Superior off-axis rejection for maximum gain before feedback Hypercardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of desired sound source Integral 80 Hz high-pass filter switch and 10 dB pad switch Accepts interchangeable elements to permit angle of acceptance from 100° to 360° Superior anti-shock engineering ensures low handling noise High sensitivity and high SPL capability Robust design for enduring dependability
Description
Audio-Technica U.S., Inc. The U873R UniPoint hypercardioid condenser microphone offers smooth, accurate audio reproduction for handheld and fixed-mount applications. The microphone is equipped with A-T's UniGuard™ technology for unsurpassed immunity from radio frequency interference. It also features an 80 Hz UniSteep® filter that reduces pickup of unwanted low-frequency ambient noise. The microphone's special internal shock mounting eliminates virtually all handling and cable noise. Designed for distortion-free output even in intense sound fields, interchangeable elements (cardioid, hypercardioid and omnidirectional) permit selection of angle-of-acceptance from 100° to 360°. Designed for high-quality sound reinforcement, professional recording and broadcasting Smooth, accurate reproduction for handheld and fixed-mount applications Superior off-axis rejection for maximum gain before feedback Hypercardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of desired sound source Integral 80 Hz high-pass filter switch and 10 dB pad switch Accepts interchangeable elements to permit angle of acceptance from 100° to 360° Superior anti-shock engineering ensures low handling noise High sensitivity and high SPL capability Robust design for enduring dependability

Suppliers

Company
Product
Description
Supplier Links
Handheld Hypercardioid Condenser Microphone - U873R - Visual Sound, Inc.
Broomall, PA, USA
Handheld Hypercardioid Condenser Microphone
U873R
Handheld Hypercardioid Condenser Microphone U873R
Audio-Technica U.S., Inc. The U873R UniPoint hypercardioid condenser microphone offers smooth, accurate audio reproduction for handheld and fixed-mount applications. The microphone is equipped with A-T's UniGuard™ technology for unsurpassed immunity from radio frequency interference. It also features an 80 Hz UniSteep® filter that reduces pickup of unwanted low-frequency ambient noise. The microphone's special internal shock mounting eliminates virtually all handling and cable noise. Designed for distortion-free output even in intense sound fields, interchangeable elements (cardioid, hypercardioid and omnidirectional) permit selection of angle-of-acceptance from 100° to 360°. Designed for high-quality sound reinforcement, professional recording and broadcasting Smooth, accurate reproduction for handheld and fixed-mount applications Superior off-axis rejection for maximum gain before feedback Hypercardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of desired sound source Integral 80 Hz high-pass filter switch and 10 dB pad switch Accepts interchangeable elements to permit angle of acceptance from 100° to 360° Superior anti-shock engineering ensures low handling noise High sensitivity and high SPL capability Robust design for enduring dependability

Audio-Technica U.S., Inc.

The U873R UniPoint hypercardioid condenser microphone offers smooth, accurate audio reproduction for handheld and fixed-mount applications. The microphone is equipped with A-T's UniGuard™ technology for unsurpassed immunity from radio frequency interference. It also features an 80 Hz UniSteep® filter that reduces pickup of unwanted low-frequency ambient noise. The microphone's special internal shock mounting eliminates virtually all handling and cable noise. Designed for distortion-free output even in intense sound fields, interchangeable elements (cardioid, hypercardioid and omnidirectional) permit selection of angle-of-acceptance from 100° to 360°.

  • Designed for high-quality sound reinforcement, professional recording and broadcasting
  • Smooth, accurate reproduction for handheld and fixed-mount applications
  • Superior off-axis rejection for maximum gain before feedback
  • Hypercardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of desired sound source
  • Integral 80 Hz high-pass filter switch and 10 dB pad switch
  • Accepts interchangeable elements to permit angle of acceptance from 100° to 360°
  • Superior anti-shock engineering ensures low handling noise
  • High sensitivity and high SPL capability
  • Robust design for enduring dependability
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number U873R
Product Name Handheld Hypercardioid Condenser Microphone
Directivity Directional; Hypercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM67D130AXTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
Features Digital
View Details
2 suppliers
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Miniature Silicon Microphone - FB3019 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 100 to 10000 Hz
Actual Size 0.0748 inch (1.9 mm)
View Details