Visual Sound, Inc. Cardioid Condenser Adapter-mount Gooseneck Microphone U857RL

Description
Audio-Technica U.S., Inc. The 16.58" version of U857R, the U857RL cardioid condenser adapter-mount gooseneck microphone features a small-diameter gooseneck with virtually no "memory." Its ultra-flexible, robust design permits easy adjustment into desired shape while resisting inadvertent repositioning. This cardioid condenser adapter-mount gooseneck microphone direct mounts to any 5/8"-27 stand. Equipped with UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference, the U857R accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. The phantom-powered microphone also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. Designed for high-quality sound reinforcement, professional recording and broadcasting Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) Easy-to-adjust, rugged, small-diameter, alternating gooseneck with virtually no "memory" permits quick positioning into desired shape UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Two-stage foam windscreen yields dramatically improved resistance to P-pops and other breath blasts Direct mounts to any 5/8"-27 stand, or to included threaded mounting flange
Description
Audio-Technica U.S., Inc. The 16.58" version of U857R, the U857RL cardioid condenser adapter-mount gooseneck microphone features a small-diameter gooseneck with virtually no "memory." Its ultra-flexible, robust design permits easy adjustment into desired shape while resisting inadvertent repositioning. This cardioid condenser adapter-mount gooseneck microphone direct mounts to any 5/8"-27 stand. Equipped with UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference, the U857R accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. The phantom-powered microphone also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. Designed for high-quality sound reinforcement, professional recording and broadcasting Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) Easy-to-adjust, rugged, small-diameter, alternating gooseneck with virtually no "memory" permits quick positioning into desired shape UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Two-stage foam windscreen yields dramatically improved resistance to P-pops and other breath blasts Direct mounts to any 5/8"-27 stand, or to included threaded mounting flange

Suppliers

Company
Product
Description
Supplier Links
Cardioid Condenser Adapter-mount Gooseneck Microphone - U857RL - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Condenser Adapter-mount Gooseneck Microphone
U857RL
Cardioid Condenser Adapter-mount Gooseneck Microphone U857RL
Audio-Technica U.S., Inc. The 16.58" version of U857R, the U857RL cardioid condenser adapter-mount gooseneck microphone features a small-diameter gooseneck with virtually no "memory." Its ultra-flexible, robust design permits easy adjustment into desired shape while resisting inadvertent repositioning. This cardioid condenser adapter-mount gooseneck microphone direct mounts to any 5/8"-27 stand. Equipped with UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference, the U857R accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. The phantom-powered microphone also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. Designed for high-quality sound reinforcement, professional recording and broadcasting Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) Easy-to-adjust, rugged, small-diameter, alternating gooseneck with virtually no "memory" permits quick positioning into desired shape UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Two-stage foam windscreen yields dramatically improved resistance to P-pops and other breath blasts Direct mounts to any 5/8"-27 stand, or to included threaded mounting flange

Audio-Technica U.S., Inc.

The 16.58" version of U857R, the U857RL cardioid condenser adapter-mount gooseneck microphone features a small-diameter gooseneck with virtually no "memory." Its ultra-flexible, robust design permits easy adjustment into desired shape while resisting inadvertent repositioning. This cardioid condenser adapter-mount gooseneck microphone direct mounts to any 5/8"-27 stand. Equipped with UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference, the U857R accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. The phantom-powered microphone also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise.

  • Designed for high-quality sound reinforcement, professional recording and broadcasting
  • Superior off-axis rejection for maximum gain before feedback
  • UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI)
  • Easy-to-adjust, rugged, small-diameter, alternating gooseneck with virtually no "memory" permits quick positioning into desired shape
  • UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality
  • Accepts interchangeable elements to permit angle of acceptance from 90° to 360°
  • Two-stage foam windscreen yields dramatically improved resistance to P-pops and other breath blasts
  • Direct mounts to any 5/8"-27 stand, or to included threaded mounting flange
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number U857RL
Product Name Cardioid Condenser Adapter-mount Gooseneck Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130MV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - WM7230IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details