Visual Sound, Inc. Cardioid Condenser Quick-Mount Gooseneck Microphone U857Q

Description
Audio-Technica U.S., Inc. Ideal for conference centers, boardrooms, courtrooms, houses of worship, and other installed applications, the U857Q is designed to plug directly into a panel- or desk-mounted XLRF-type connector. This cardioid condenser quick-mount gooseneck microphone offers unsurpassed immunity from radio frequency interference thanks to Audio-Technica's UniGuard™ innovations. The 14.47" long microphone features an ultra-flexible small-diameter gooseneck and accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. Equipped with self-contained electronics, the phantom-powered microphone also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. Designed for high-quality sound reinforcement, professional recording and broadcasting Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) Easy-to-adjust, rugged, small-diameter, alternating gooseneck with virtually no "memory" permits quick positioning into desired shape UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Self-contained electronics eliminate need for external power module Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Two-stage foam windscreen yields dramatically improved resistance to P-pops and other breath blasts Quick-mount design with 3-pin XLRM-type connector insert at base plugs into any standard XLRF-type surface or cable connector Included shock mount attenuates noise, shock and vibration transmitted through the mounting surface
Description
Audio-Technica U.S., Inc. Ideal for conference centers, boardrooms, courtrooms, houses of worship, and other installed applications, the U857Q is designed to plug directly into a panel- or desk-mounted XLRF-type connector. This cardioid condenser quick-mount gooseneck microphone offers unsurpassed immunity from radio frequency interference thanks to Audio-Technica's UniGuard™ innovations. The 14.47" long microphone features an ultra-flexible small-diameter gooseneck and accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. Equipped with self-contained electronics, the phantom-powered microphone also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. Designed for high-quality sound reinforcement, professional recording and broadcasting Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) Easy-to-adjust, rugged, small-diameter, alternating gooseneck with virtually no "memory" permits quick positioning into desired shape UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Self-contained electronics eliminate need for external power module Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Two-stage foam windscreen yields dramatically improved resistance to P-pops and other breath blasts Quick-mount design with 3-pin XLRM-type connector insert at base plugs into any standard XLRF-type surface or cable connector Included shock mount attenuates noise, shock and vibration transmitted through the mounting surface

Suppliers

Company
Product
Description
Supplier Links
Cardioid Condenser Quick-Mount Gooseneck Microphone - U857Q - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Condenser Quick-Mount Gooseneck Microphone
U857Q
Cardioid Condenser Quick-Mount Gooseneck Microphone U857Q
Audio-Technica U.S., Inc. Ideal for conference centers, boardrooms, courtrooms, houses of worship, and other installed applications, the U857Q is designed to plug directly into a panel- or desk-mounted XLRF-type connector. This cardioid condenser quick-mount gooseneck microphone offers unsurpassed immunity from radio frequency interference thanks to Audio-Technica's UniGuard™ innovations. The 14.47" long microphone features an ultra-flexible small-diameter gooseneck and accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. Equipped with self-contained electronics, the phantom-powered microphone also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. Designed for high-quality sound reinforcement, professional recording and broadcasting Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) Easy-to-adjust, rugged, small-diameter, alternating gooseneck with virtually no "memory" permits quick positioning into desired shape UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Self-contained electronics eliminate need for external power module Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Two-stage foam windscreen yields dramatically improved resistance to P-pops and other breath blasts Quick-mount design with 3-pin XLRM-type connector insert at base plugs into any standard XLRF-type surface or cable connector Included shock mount attenuates noise, shock and vibration transmitted through the mounting surface

Audio-Technica U.S., Inc.

Ideal for conference centers, boardrooms, courtrooms, houses of worship, and other installed applications, the U857Q is designed to plug directly into a panel- or desk-mounted XLRF-type connector. This cardioid condenser quick-mount gooseneck microphone offers unsurpassed immunity from radio frequency interference thanks to Audio-Technica's UniGuard™ innovations. The 14.47" long microphone features an ultra-flexible small-diameter gooseneck and accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. Equipped with self-contained electronics, the phantom-powered microphone also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise.

  • Designed for high-quality sound reinforcement, professional recording and broadcasting
  • Superior off-axis rejection for maximum gain before feedback
  • UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI)
  • Easy-to-adjust, rugged, small-diameter, alternating gooseneck with virtually no "memory" permits quick positioning into desired shape
  • UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality
  • Self-contained electronics eliminate need for external power module
  • Accepts interchangeable elements to permit angle of acceptance from 90° to 360°
  • Two-stage foam windscreen yields dramatically improved resistance to P-pops and other breath blasts
  • Quick-mount design with 3-pin XLRM-type connector insert at base plugs into any standard XLRF-type surface or cable connector
  • Included shock mount attenuates noise, shock and vibration transmitted through the mounting surface
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number U857Q
Product Name Cardioid Condenser Quick-Mount Gooseneck Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D121JV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphones - WM7230IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details