Visual Sound, Inc. Cardioid Condenser Gooseneck Microphone U857ALcW

Description
Audio-Technica U.S., Inc. Terminated with locking 4-pin connector for A-T UniPak® body-pack wireless transmitters. 29.5" (0.75 m) cable. Mounts to 5/8"-27 thread. Includes AT8663 A-mount flange, AT8664 cable pass-through adapter, AT8153 two-stage foam windscreen. See U857AL.
Description
Audio-Technica U.S., Inc. Terminated with locking 4-pin connector for A-T UniPak® body-pack wireless transmitters. 29.5" (0.75 m) cable. Mounts to 5/8"-27 thread. Includes AT8663 A-mount flange, AT8664 cable pass-through adapter, AT8153 two-stage foam windscreen. See U857AL.

Suppliers

Company
Product
Description
Supplier Links
Cardioid Condenser Gooseneck Microphone - U857ALcW - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Condenser Gooseneck Microphone
U857ALcW
Cardioid Condenser Gooseneck Microphone U857ALcW
Audio-Technica U.S., Inc. Terminated with locking 4-pin connector for A-T UniPak® body-pack wireless transmitters. 29.5" (0.75 m) cable. Mounts to 5/8"-27 thread. Includes AT8663 A-mount flange, AT8664 cable pass-through adapter, AT8153 two-stage foam windscreen. See U857AL.

Audio-Technica U.S., Inc.

Terminated with locking 4-pin connector for A-T UniPak® body-pack wireless transmitters. 29.5" (0.75 m) cable. Mounts to 5/8"-27 thread. Includes AT8663 A-mount flange, AT8664 cable pass-through adapter, AT8153 two-stage foam windscreen. See U857AL.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number U857ALcW
Product Name Cardioid Condenser Gooseneck Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM67D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-6027P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details