Visual Sound, Inc. Cardioid Condenser Adapter-mount Gooseneck Microphone U857AL

Description
Audio-Technica U.S., Inc. Engineered for versatile positioning and extremely flexible performance in boardroom, school, government, house-of-worship and other installed applications, the U857AL features a small-diameter gooseneck with virtually no "memory." Its ultra-flexible, robust design permits easy adjustment into desired shape while resisting inadvertent repositioning. This cardioid condenser gooseneck microphone direct mounts to any 5/8"-27 stand; it is 16.58" long. Equipped with UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference, the U857AL accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. The battery- or phantom-powered microphone also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. Designed for high-quality sound reinforcement, professional recording and broadcasting Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) Easy-to-adjust, rugged, small-diameter, alternating gooseneck with virtually no "memory" permits quick positioning into desired shape UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Two-stage foam windscreen yields dramatically improved resistance to P-pops and other breath blasts Direct mounts to any 5/8"-27 stand, or to included threaded mounting flange Operates on battery or phantom power
Description
Audio-Technica U.S., Inc. Engineered for versatile positioning and extremely flexible performance in boardroom, school, government, house-of-worship and other installed applications, the U857AL features a small-diameter gooseneck with virtually no "memory." Its ultra-flexible, robust design permits easy adjustment into desired shape while resisting inadvertent repositioning. This cardioid condenser gooseneck microphone direct mounts to any 5/8"-27 stand; it is 16.58" long. Equipped with UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference, the U857AL accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. The battery- or phantom-powered microphone also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. Designed for high-quality sound reinforcement, professional recording and broadcasting Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) Easy-to-adjust, rugged, small-diameter, alternating gooseneck with virtually no "memory" permits quick positioning into desired shape UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Two-stage foam windscreen yields dramatically improved resistance to P-pops and other breath blasts Direct mounts to any 5/8"-27 stand, or to included threaded mounting flange Operates on battery or phantom power

Suppliers

Company
Product
Description
Supplier Links
Cardioid Condenser Adapter-mount Gooseneck Microphone - U857AL - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Condenser Adapter-mount Gooseneck Microphone
U857AL
Cardioid Condenser Adapter-mount Gooseneck Microphone U857AL
Audio-Technica U.S., Inc. Engineered for versatile positioning and extremely flexible performance in boardroom, school, government, house-of-worship and other installed applications, the U857AL features a small-diameter gooseneck with virtually no "memory." Its ultra-flexible, robust design permits easy adjustment into desired shape while resisting inadvertent repositioning. This cardioid condenser gooseneck microphone direct mounts to any 5/8"-27 stand; it is 16.58" long. Equipped with UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference, the U857AL accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. The battery- or phantom-powered microphone also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. Designed for high-quality sound reinforcement, professional recording and broadcasting Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) Easy-to-adjust, rugged, small-diameter, alternating gooseneck with virtually no "memory" permits quick positioning into desired shape UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Two-stage foam windscreen yields dramatically improved resistance to P-pops and other breath blasts Direct mounts to any 5/8"-27 stand, or to included threaded mounting flange Operates on battery or phantom power

Audio-Technica U.S., Inc.

Engineered for versatile positioning and extremely flexible performance in boardroom, school, government, house-of-worship and other installed applications, the U857AL features a small-diameter gooseneck with virtually no "memory." Its ultra-flexible, robust design permits easy adjustment into desired shape while resisting inadvertent repositioning. This cardioid condenser gooseneck microphone direct mounts to any 5/8"-27 stand; it is 16.58" long. Equipped with UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference, the U857AL accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. The battery- or phantom-powered microphone also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise.

  • Designed for high-quality sound reinforcement, professional recording and broadcasting
  • Superior off-axis rejection for maximum gain before feedback
  • UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI)
  • Easy-to-adjust, rugged, small-diameter, alternating gooseneck with virtually no "memory" permits quick positioning into desired shape
  • UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality
  • Accepts interchangeable elements to permit angle of acceptance from 90° to 360°
  • Two-stage foam windscreen yields dramatically improved resistance to P-pops and other breath blasts
  • Direct mounts to any 5/8"-27 stand, or to included threaded mounting flange
  • Operates on battery or phantom power
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number U857AL
Product Name Cardioid Condenser Adapter-mount Gooseneck Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 2805698 - RS Components, Ltd.
Infineon Technologies AG
View Details
3 suppliers
Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details