Visual Sound, Inc. Cardioid Condenser Hanging Microphone U853R

Description
Audio-Technica U.S., Inc. Perfect for speech, theater, orchestra and choir sound reinforcement and recording, the U853R cardioid condenser hanging microphone is equipped with UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference. With a consistent cardioid polar pattern, the mic offers natural sound from any angle, and superior gain before feedback. It is phantom powered and features an integral 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. The microphone accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. Designed for suspension over choirs, instrumental groups and theater stages Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Low-profile design with low-reflectance finish for minimum visibility Available in two colors: black (U853R) and white (U853RW)
Description
Audio-Technica U.S., Inc. Perfect for speech, theater, orchestra and choir sound reinforcement and recording, the U853R cardioid condenser hanging microphone is equipped with UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference. With a consistent cardioid polar pattern, the mic offers natural sound from any angle, and superior gain before feedback. It is phantom powered and features an integral 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. The microphone accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. Designed for suspension over choirs, instrumental groups and theater stages Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Low-profile design with low-reflectance finish for minimum visibility Available in two colors: black (U853R) and white (U853RW)

Suppliers

Company
Product
Description
Supplier Links
Cardioid Condenser Hanging Microphone - U853R - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Condenser Hanging Microphone
U853R
Cardioid Condenser Hanging Microphone U853R
Audio-Technica U.S., Inc. Perfect for speech, theater, orchestra and choir sound reinforcement and recording, the U853R cardioid condenser hanging microphone is equipped with UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference. With a consistent cardioid polar pattern, the mic offers natural sound from any angle, and superior gain before feedback. It is phantom powered and features an integral 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. The microphone accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. Designed for suspension over choirs, instrumental groups and theater stages Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Low-profile design with low-reflectance finish for minimum visibility Available in two colors: black (U853R) and white (U853RW)

Audio-Technica U.S., Inc.

Perfect for speech, theater, orchestra and choir sound reinforcement and recording, the U853R cardioid condenser hanging microphone is equipped with UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference. With a consistent cardioid polar pattern, the mic offers natural sound from any angle, and superior gain before feedback. It is phantom powered and features an integral 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. The microphone accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns.

  • Designed for suspension over choirs, instrumental groups and theater stages
  • Superior off-axis rejection for maximum gain before feedback
  • UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI)
  • UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality
  • Accepts interchangeable elements to permit angle of acceptance from 90° to 360°
  • Low-profile design with low-reflectance finish for minimum visibility
  • Available in two colors: black (U853R) and white (U853RW)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number U853R
Product Name Cardioid Condenser Hanging Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68A130V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
2 suppliers
Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMO-6022SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers