Visual Sound, Inc. Wireless Microphone System U-41 Quad

Description
Nady Systems, Inc. - Pro Audio Designed for all professional applications, the U-41 Quad offers high end RF and audio, enhanced full-featured operation and rackmount convenience. Four discrete UHF wireless receivers in a single rugged 19" 1U, all-metal rack mount housing. *Back panel Balanced XLR mic level output, Unbalanced 1/4" jack line level sum output with separate volumes, and external adjustable mute control for each channel. *Front panel LED display indicates TX on and AF levels bar graph for each channel and dual removable antennas. *Nady?s exclusive patented companding circuitry and highest quality audio for an unsurpassed UHF performance with 120dB dynamic range. *Operates on UHF frequencies band from 794MHz to 806MHz. *Tone Squelch™ circuitry for protection from RF interference. *Externally powered with DC adapter (16.5VDC/0.4A) included.
Description
Nady Systems, Inc. - Pro Audio Designed for all professional applications, the U-41 Quad offers high end RF and audio, enhanced full-featured operation and rackmount convenience. Four discrete UHF wireless receivers in a single rugged 19" 1U, all-metal rack mount housing. *Back panel Balanced XLR mic level output, Unbalanced 1/4" jack line level sum output with separate volumes, and external adjustable mute control for each channel. *Front panel LED display indicates TX on and AF levels bar graph for each channel and dual removable antennas. *Nady?s exclusive patented companding circuitry and highest quality audio for an unsurpassed UHF performance with 120dB dynamic range. *Operates on UHF frequencies band from 794MHz to 806MHz. *Tone Squelch™ circuitry for protection from RF interference. *Externally powered with DC adapter (16.5VDC/0.4A) included.

Suppliers

Company
Product
Description
Supplier Links
Wireless Microphone System - U-41 Quad - Visual Sound, Inc.
Broomall, PA, USA
Wireless Microphone System
U-41 Quad
Wireless Microphone System U-41 Quad
Nady Systems, Inc. - Pro Audio Designed for all professional applications, the U-41 Quad offers high end RF and audio, enhanced full-featured operation and rackmount convenience. Four discrete UHF wireless receivers in a single rugged 19" 1U, all-metal rack mount housing. *Back panel Balanced XLR mic level output, Unbalanced 1/4" jack line level sum output with separate volumes, and external adjustable mute control for each channel. *Front panel LED display indicates TX on and AF levels bar graph for each channel and dual removable antennas. *Nady?s exclusive patented companding circuitry and highest quality audio for an unsurpassed UHF performance with 120dB dynamic range. *Operates on UHF frequencies band from 794MHz to 806MHz. *Tone Squelch™ circuitry for protection from RF interference. *Externally powered with DC adapter (16.5VDC/0.4A) included.

Nady Systems, Inc. - Pro Audio

Designed for all professional applications, the U-41 Quad offers high end RF and audio, enhanced full-featured operation and rackmount convenience.

Four discrete UHF wireless receivers in a single rugged 19" 1U, all-metal rack mount housing. *Back panel Balanced XLR mic level output, Unbalanced 1/4" jack line level sum output with separate volumes, and external adjustable mute control for each channel. *Front panel LED display indicates TX on and AF levels bar graph for each channel and dual removable antennas. *Nady?s exclusive patented companding circuitry and highest quality audio for an unsurpassed UHF performance with 120dB dynamic range. *Operates on UHF frequencies band from 794MHz to 806MHz. *Tone Squelch™ circuitry for protection from RF interference. *Externally powered with DC adapter (16.5VDC/0.4A) included.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number U-41 Quad
Product Name Wireless Microphone System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM69D127V11XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
SN Ratio 69 dB
Features Digital
View Details
2 suppliers
Microphone Elements - PMOF-9745W-42DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 10 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Electret Condenser Microphone - EM-4015(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.1575 inch (4 mm)
View Details