Visual Sound, Inc. Dual 18-inch Direct Radiator Subwoofer TX2181

Description
Electro-Voice The Electro-Voice® TX2181 delivers whenever powerful, low-frequency reproduction is required. An ideal companion sub to the TX2152 in a two-to-one sub top ratio, with the EV DC-One handling crossover and processing duties, the TX2181 makes excellent use of its dual EVS18S woofers to provide the low end necessary for a truly high-end, professional rig. The TX2181 also works as an outstanding addition to a variety of other EV loudspeaker products. With incredibly high sensitivity and excellent power handling, the TX2181 doesn't require a large, expensive amplifier to generate high SPL. Its unique backbone grille not only looks great, but also provides greater strength and damage resistance than simple grille block designs. Proprietary, ergonomically correct handles and angled input panels make the TX2181 easy to transport and employ in a variety of applications.
Description
Electro-Voice The Electro-Voice® TX2181 delivers whenever powerful, low-frequency reproduction is required. An ideal companion sub to the TX2152 in a two-to-one sub top ratio, with the EV DC-One handling crossover and processing duties, the TX2181 makes excellent use of its dual EVS18S woofers to provide the low end necessary for a truly high-end, professional rig. The TX2181 also works as an outstanding addition to a variety of other EV loudspeaker products. With incredibly high sensitivity and excellent power handling, the TX2181 doesn't require a large, expensive amplifier to generate high SPL. Its unique backbone grille not only looks great, but also provides greater strength and damage resistance than simple grille block designs. Proprietary, ergonomically correct handles and angled input panels make the TX2181 easy to transport and employ in a variety of applications.

Suppliers

Company
Product
Description
Supplier Links
Dual 18-inch Direct Radiator Subwoofer - TX2181 - Visual Sound, Inc.
Broomall, PA, USA
Dual 18-inch Direct Radiator Subwoofer
TX2181
Dual 18-inch Direct Radiator Subwoofer TX2181
Electro-Voice The Electro-Voice® TX2181 delivers whenever powerful, low-frequency reproduction is required. An ideal companion sub to the TX2152 in a two-to-one sub top ratio, with the EV DC-One handling crossover and processing duties, the TX2181 makes excellent use of its dual EVS18S woofers to provide the low end necessary for a truly high-end, professional rig. The TX2181 also works as an outstanding addition to a variety of other EV loudspeaker products. With incredibly high sensitivity and excellent power handling, the TX2181 doesn't require a large, expensive amplifier to generate high SPL. Its unique backbone grille not only looks great, but also provides greater strength and damage resistance than simple grille block designs. Proprietary, ergonomically correct handles and angled input panels make the TX2181 easy to transport and employ in a variety of applications.

Electro-Voice

The Electro-Voice® TX2181 delivers whenever powerful, low-frequency reproduction is required. An ideal companion sub to the TX2152 in a two-to-one sub top ratio, with the EV DC-One handling crossover and processing duties, the TX2181 makes excellent use of its dual EVS18S woofers to provide the low end necessary for a truly high-end, professional rig. The TX2181 also works as an outstanding addition to a variety of other EV loudspeaker products. With incredibly high sensitivity and excellent power handling, the TX2181 doesn't require a large, expensive amplifier to generate high SPL. Its unique backbone grille not only looks great, but also provides greater strength and damage resistance than simple grille block designs. Proprietary, ergonomically correct handles and angled input panels make the TX2181 easy to transport and employ in a variety of applications.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number TX2181
Product Name Dual 18-inch Direct Radiator Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526897 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details