Visual Sound, Inc. 18-inch Direct Radiator Subwoofer TX1181

Description
Electro-Voice The TX1181 is the perfect companion sub to the TX1122 and TX1152 for compact and portable performance. Using the proven EVS18S woofer, the TX1181 effortlessly provides the low-frequency energy needed to keep up with Tour X boxes, as well as many other EV loudspeaker products. The integrated, low-pass input filter allows for single amp drive, and the high-sensitivity and excellent power handling don't require a large, expensive amplifier to generate high SPL. The TX1181's unique Backbone grille not only looks great, but also provides greater strength and damage resistance than simple grille block designs. Proprietary, ergonomically correct handles and angled input panels, and integrated, screw-in-style pole-mount make the TX1181 easy to transport and employ in a variety of applications.
Description
Electro-Voice The TX1181 is the perfect companion sub to the TX1122 and TX1152 for compact and portable performance. Using the proven EVS18S woofer, the TX1181 effortlessly provides the low-frequency energy needed to keep up with Tour X boxes, as well as many other EV loudspeaker products. The integrated, low-pass input filter allows for single amp drive, and the high-sensitivity and excellent power handling don't require a large, expensive amplifier to generate high SPL. The TX1181's unique Backbone grille not only looks great, but also provides greater strength and damage resistance than simple grille block designs. Proprietary, ergonomically correct handles and angled input panels, and integrated, screw-in-style pole-mount make the TX1181 easy to transport and employ in a variety of applications.

Suppliers

Company
Product
Description
Supplier Links
18-inch Direct Radiator Subwoofer - TX1181 - Visual Sound, Inc.
Broomall, PA, USA
18-inch Direct Radiator Subwoofer
TX1181
18-inch Direct Radiator Subwoofer TX1181
Electro-Voice The TX1181 is the perfect companion sub to the TX1122 and TX1152 for compact and portable performance. Using the proven EVS18S woofer, the TX1181 effortlessly provides the low-frequency energy needed to keep up with Tour X boxes, as well as many other EV loudspeaker products. The integrated, low-pass input filter allows for single amp drive, and the high-sensitivity and excellent power handling don't require a large, expensive amplifier to generate high SPL. The TX1181's unique Backbone grille not only looks great, but also provides greater strength and damage resistance than simple grille block designs. Proprietary, ergonomically correct handles and angled input panels, and integrated, screw-in-style pole-mount make the TX1181 easy to transport and employ in a variety of applications.

Electro-Voice

The TX1181 is the perfect companion sub to the TX1122 and TX1152 for compact and portable performance. Using the proven EVS18S woofer, the TX1181 effortlessly provides the low-frequency energy needed to keep up with Tour X boxes, as well as many other EV loudspeaker products. The integrated, low-pass input filter allows for single amp drive, and the high-sensitivity and excellent power handling don't require a large, expensive amplifier to generate high SPL. The TX1181's unique Backbone grille not only looks great, but also provides greater strength and damage resistance than simple grille block designs. Proprietary, ergonomically correct handles and angled input panels, and integrated, screw-in-style pole-mount make the TX1181 easy to transport and employ in a variety of applications.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number TX1181
Product Name 18-inch Direct Radiator Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 7191982 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
View Details
300GC SelecTone® Amplified Speakers - 300GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1220 ohms
Sensitivity 101 dB
Size 0.25 inch (6 mm)
View Details