Optoma Technology, Inc.
Optoma's installer-friendly TW6000 projector combines the latest image processing technologies and features. Native WXGA resolution and bright 4200 ANSI lumens bring full compatibility with today's wi...
Optoma's installer-friendly TW6000 projector combines the latest image processing technologies and features. Native WXGA resolution and bright 4200 ANSI lumens bring full compatibility with today's widescreen PCs and laptops to view images easily, even from the back of auditoriums and large lecture halls. The TW6000 combines full lens shift with three interchangeable lenses to meet the most demanding requirements for large-venue installations. Each lens option is optimized with PureOptics glass elements for superb picture quality at a wide range of projection distances. The TW6000 provides best-in-class performance that installers can count on for large-venue projection needs. * 3D content can be viewed with active LCD shutter glasses when the projector is connected to a computer with a compatible 3D graphics card. Please visit www.optoma.com for more information.
4200 ANSI lumens of brightness project crystal clear images that are easily viewable by audiences seated in large venues such as auditoriums and lecture halls
Native WXGA resolution is an ideal match for widescreen PCs and laptops
Flexible projector placement with extensive vertical and horizontal lens shift
Three lens choices with easy-to-change bayonet mounts create a wide range of projection distances and image sizes
Remote monitoring and control capabilities over a LAN network via integrated RJ45 connection - compatible with Crestron RoomView
Complete security features protect projector settings and lock out unauthorized users
Optoma Technology, Inc.
Optoma's installer-friendly TW6000 projector combines the latest image processing technologies and features. Native WXGA resolution and bright 4200 ANSI lumens bring full compatibility with today's wi...
Optoma's installer-friendly TW6000 projector combines the latest image processing technologies and features. Native WXGA resolution and bright 4200 ANSI lumens bring full compatibility with today's widescreen PCs and laptops to view images easily, even from the back of auditoriums and large lecture halls. The TW6000 combines full lens shift with three interchangeable lenses to meet the most demanding requirements for large-venue installations. Each lens option is optimized with PureOptics glass elements for superb picture quality at a wide range of projection distances. The TW6000 provides best-in-class performance that installers can count on for large-venue projection needs. * 3D content can be viewed with active LCD shutter glasses when the projector is connected to a computer with a compatible 3D graphics card. Please visit www.optoma.com for more information.
- 4200 ANSI lumens of brightness project crystal clear images that are easily viewable by audiences seated in large venues such as auditoriums and lecture halls
- Native WXGA resolution is an ideal match for widescreen PCs and laptops
- Flexible projector placement with extensive vertical and horizontal lens shift
- Three lens choices with easy-to-change bayonet mounts create a wide range of projection distances and image sizes
- Remote monitoring and control capabilities over a LAN network via integrated RJ45 connection - compatible with Crestron RoomView
- Complete security features protect projector settings and lock out unauthorized users