Visual Sound, Inc. Power Supply 24VDC 500mA TSD-PS24V500MA

Description
Atlas Sound Power Supplies for the Atlas Sound Time Saving Devices are available separately. One 24V power supply can supply power to up to six TSDs when used with the TSD-DCPD or TSD-DCPDV power distribution units. This helps remove rack clutter, free up power strip space, and comply with energy saving standards for efficient power management. Available in 250mA, 500mA, and 2500mA versions. Global input voltage Compact design Designed to support multiple TSD's up to 500ma
Description
Atlas Sound Power Supplies for the Atlas Sound Time Saving Devices are available separately. One 24V power supply can supply power to up to six TSDs when used with the TSD-DCPD or TSD-DCPDV power distribution units. This helps remove rack clutter, free up power strip space, and comply with energy saving standards for efficient power management. Available in 250mA, 500mA, and 2500mA versions. Global input voltage Compact design Designed to support multiple TSD's up to 500ma

Suppliers

Company
Product
Description
Supplier Links
Power Supply 24VDC 500mA - TSD-PS24V500MA - Visual Sound, Inc.
Broomall, PA, USA
Power Supply 24VDC 500mA
TSD-PS24V500MA
Power Supply 24VDC 500mA TSD-PS24V500MA
Atlas Sound Power Supplies for the Atlas Sound Time Saving Devices are available separately. One 24V power supply can supply power to up to six TSDs when used with the TSD-DCPD or TSD-DCPDV power distribution units. This helps remove rack clutter, free up power strip space, and comply with energy saving standards for efficient power management. Available in 250mA, 500mA, and 2500mA versions. Global input voltage Compact design Designed to support multiple TSD's up to 500ma

Atlas Sound

Power Supplies for the Atlas Sound Time Saving Devices are available separately. One 24V power supply can supply power to up to six TSDs when used with the TSD-DCPD or TSD-DCPDV power distribution units. This helps remove rack clutter, free up power strip space, and comply with energy saving standards for efficient power management. Available in 250mA, 500mA, and 2500mA versions.

  • Global input voltage
  • Compact design
  • Designed to support multiple TSD's up to 500ma
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number TSD-PS24V500MA
Product Name Power Supply 24VDC 500mA
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supplies - 2877270 - RS Components, Ltd.
Specs
Volt-Amp Rating 1.5 kVA
View Details
Uninterruptible Power Supply (UPS) System - UPS7400WX-T3U - Fuji Electric Corp. of America
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details
DC-UPS Ultra-Capacitor Back-Up Systems - C-TEC2405-5 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details