Visual Sound, Inc. UHF pocket transmitter for Opus 600 TS 600

Description
beyerdynamic, Inc. UHF pocket transmitter for Opus 600, PLL, pilot tone, plastic housing, battery low LED, ACT-function, 2 x AA batteries Modular design with interchangeable microphone capsules On/Off switch Power on LED Plastic housing ACT function (Automatic Channel Targeting) for automatic frequency setting Integrated antenna Powered by two AA-batteries (1.5 V)
Description
beyerdynamic, Inc. UHF pocket transmitter for Opus 600, PLL, pilot tone, plastic housing, battery low LED, ACT-function, 2 x AA batteries Modular design with interchangeable microphone capsules On/Off switch Power on LED Plastic housing ACT function (Automatic Channel Targeting) for automatic frequency setting Integrated antenna Powered by two AA-batteries (1.5 V)

Suppliers

Company
Product
Description
Supplier Links
UHF pocket transmitter for Opus 600 - TS 600 - Visual Sound, Inc.
Broomall, PA, USA
UHF pocket transmitter for Opus 600
TS 600
UHF pocket transmitter for Opus 600 TS 600
beyerdynamic, Inc. UHF pocket transmitter for Opus 600, PLL, pilot tone, plastic housing, battery low LED, ACT-function, 2 x AA batteries Modular design with interchangeable microphone capsules On/Off switch Power on LED Plastic housing ACT function (Automatic Channel Targeting) for automatic frequency setting Integrated antenna Powered by two AA-batteries (1.5 V)

beyerdynamic, Inc.

UHF pocket transmitter for Opus 600, PLL, pilot tone, plastic housing, battery low LED, ACT-function, 2 x AA batteries

  • Modular design with interchangeable microphone capsules
  • On/Off switch
  • Power on LED
  • Plastic housing
  • ACT function (Automatic Channel Targeting) for automatic frequency setting
  • Integrated antenna
  • Powered by two AA-batteries (1.5 V)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number TS 600
Product Name UHF pocket transmitter for Opus 600
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D127 - IM69D127 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details