Visual Sound, Inc. Tripod Shellpack 41" TS-41B

Description
Porta-Brace TRIPOD SHELL PACKS are the next generation tripod case for people who do more air travel.(backpack) This New Tripods SHELLPACK is a padded case with an armored interior shell. The case is very rugged and can be used for everyday field work or withstand the rigors of extensive travel. It is a real alternative to heavy, unforgiving freighter cases. The case gives a distinct advantage over traditional cases by providing lightweight durability, secure padded protection, and convenient internal and external pockets. Interior tie downs and cushioning provide secure protection for your valuable equipment. The ShellPack has a backpacking system and carry handle the same as the Tripods Mummy Pack. When prepared for travel the shoulder straps hide away in their own compartment and the padded carry handle is completely covered for "snag-free" shipping. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight
Description
Porta-Brace TRIPOD SHELL PACKS are the next generation tripod case for people who do more air travel.(backpack) This New Tripods SHELLPACK is a padded case with an armored interior shell. The case is very rugged and can be used for everyday field work or withstand the rigors of extensive travel. It is a real alternative to heavy, unforgiving freighter cases. The case gives a distinct advantage over traditional cases by providing lightweight durability, secure padded protection, and convenient internal and external pockets. Interior tie downs and cushioning provide secure protection for your valuable equipment. The ShellPack has a backpacking system and carry handle the same as the Tripods Mummy Pack. When prepared for travel the shoulder straps hide away in their own compartment and the padded carry handle is completely covered for "snag-free" shipping. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight

Suppliers

Company
Product
Description
Supplier Links
Tripod Shellpack 41
Broomall, PA, USA
Tripod Shellpack 41"
TS-41B
Tripod Shellpack 41" TS-41B
Porta-Brace TRIPOD SHELL PACKS are the next generation tripod case for people who do more air travel.(backpack) This New Tripods SHELLPACK is a padded case with an armored interior shell. The case is very rugged and can be used for everyday field work or withstand the rigors of extensive travel. It is a real alternative to heavy, unforgiving freighter cases. The case gives a distinct advantage over traditional cases by providing lightweight durability, secure padded protection, and convenient internal and external pockets. Interior tie downs and cushioning provide secure protection for your valuable equipment. The ShellPack has a backpacking system and carry handle the same as the Tripods Mummy Pack. When prepared for travel the shoulder straps hide away in their own compartment and the padded carry handle is completely covered for "snag-free" shipping. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight

Porta-Brace

TRIPOD SHELL PACKS are the next generation tripod case for people who do more air travel.(backpack)

This New Tripods SHELLPACK is a padded case with an armored interior shell. The case is very rugged and can be used for everyday field work or withstand the rigors of extensive travel. It is a real alternative to heavy, unforgiving freighter cases. The case gives a distinct advantage over traditional cases by providing lightweight durability, secure padded protection, and convenient internal and external pockets. Interior tie downs and cushioning provide secure protection for your valuable equipment. The ShellPack has a backpacking system and carry handle the same as the Tripods Mummy Pack. When prepared for travel the shoulder straps hide away in their own compartment and the padded carry handle is completely covered for "snag-free" shipping.

  • Customizable solution
  • Durable, 1000-denier Cordura
  • Engineered for professionals
  • Lightweight
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number TS-41B
Product Name Tripod Shellpack 41"
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details