Visual Sound, Inc. Tripod ShellPack Case 35" TS-35B

Description
Porta-Brace TRIPOD SHELL PACKS are the next generation tripod case for people who do more air travel.(backpack) This New Tripod Shell Pack is a padded case with an armored interior shell. It's very rugged and can be used for everyday field work or extensive travel. It is a real alternative to heavy, unforgiving freighter cases. The case gives a distinct advantage over traditional cases by providing lightweight durability, secure padded protection, and convenient internal and external pockets. Interior tie downs and cushioning provide secure protection for your valuable equipment. Can be carried as a backpack or by the comfortable handle. When prepared for travel the shoulder straps hide away and the handle is completely covered for "snag-free" shipping. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight
Description
Porta-Brace TRIPOD SHELL PACKS are the next generation tripod case for people who do more air travel.(backpack) This New Tripod Shell Pack is a padded case with an armored interior shell. It's very rugged and can be used for everyday field work or extensive travel. It is a real alternative to heavy, unforgiving freighter cases. The case gives a distinct advantage over traditional cases by providing lightweight durability, secure padded protection, and convenient internal and external pockets. Interior tie downs and cushioning provide secure protection for your valuable equipment. Can be carried as a backpack or by the comfortable handle. When prepared for travel the shoulder straps hide away and the handle is completely covered for "snag-free" shipping. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight

Suppliers

Company
Product
Description
Supplier Links
Tripod ShellPack Case 35
Broomall, PA, USA
Tripod ShellPack Case 35"
TS-35B
Tripod ShellPack Case 35" TS-35B
Porta-Brace TRIPOD SHELL PACKS are the next generation tripod case for people who do more air travel.(backpack) This New Tripod Shell Pack is a padded case with an armored interior shell. It's very rugged and can be used for everyday field work or extensive travel. It is a real alternative to heavy, unforgiving freighter cases. The case gives a distinct advantage over traditional cases by providing lightweight durability, secure padded protection, and convenient internal and external pockets. Interior tie downs and cushioning provide secure protection for your valuable equipment. Can be carried as a backpack or by the comfortable handle. When prepared for travel the shoulder straps hide away and the handle is completely covered for "snag-free" shipping. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight

Porta-Brace

TRIPOD SHELL PACKS are the next generation tripod case for people who do more air travel.(backpack)

This New Tripod Shell Pack is a padded case with an armored interior shell. It's very rugged and can be used for everyday field work or extensive travel. It is a real alternative to heavy, unforgiving freighter cases. The case gives a distinct advantage over traditional cases by providing lightweight durability, secure padded protection, and convenient internal and external pockets. Interior tie downs and cushioning provide secure protection for your valuable equipment. Can be carried as a backpack or by the comfortable handle. When prepared for travel the shoulder straps hide away and the handle is completely covered for "snag-free" shipping.

  • Customizable solution
  • Durable, 1000-denier Cordura
  • Engineered for professionals
  • Lightweight
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number TS-35B
Product Name Tripod ShellPack Case 35"
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details