Visual Sound, Inc. 12" + 1" HF, 2-Way Complex Conic Loudspeaker System TRX121

Description
Renkus-Heinz, Inc.. TRX Series loudspeakers use advanced technology and application -driven engineering to bring live sound closer to the ultimate reference point: reality. Cutting edge driver technology and unique innovations such as our Complex Conic horns deliver natural sounding music and intelligible speech. Versatile enclosure designs, combined with a wide range of mounting options and associated hardware, provide unrestricted flexibility for both portable and installed applications. Wherever audiences and operators demand superior performance and ease of use, TRX Series loudspeakers are the choice for unequalled value.
Description
Renkus-Heinz, Inc.. TRX Series loudspeakers use advanced technology and application -driven engineering to bring live sound closer to the ultimate reference point: reality. Cutting edge driver technology and unique innovations such as our Complex Conic horns deliver natural sounding music and intelligible speech. Versatile enclosure designs, combined with a wide range of mounting options and associated hardware, provide unrestricted flexibility for both portable and installed applications. Wherever audiences and operators demand superior performance and ease of use, TRX Series loudspeakers are the choice for unequalled value.

Suppliers

Company
Product
Description
Supplier Links
12
Broomall, PA, USA
12" + 1" HF, 2-Way Complex Conic Loudspeaker System
TRX121
12" + 1" HF, 2-Way Complex Conic Loudspeaker System TRX121
Renkus-Heinz, Inc.. TRX Series loudspeakers use advanced technology and application -driven engineering to bring live sound closer to the ultimate reference point: reality. Cutting edge driver technology and unique innovations such as our Complex Conic horns deliver natural sounding music and intelligible speech. Versatile enclosure designs, combined with a wide range of mounting options and associated hardware, provide unrestricted flexibility for both portable and installed applications. Wherever audiences and operators demand superior performance and ease of use, TRX Series loudspeakers are the choice for unequalled value.

Renkus-Heinz, Inc..

TRX Series loudspeakers use advanced technology and application -driven engineering to bring live sound closer to the ultimate reference point: reality.

Cutting edge driver technology and unique innovations such as our Complex Conic horns deliver natural sounding music and intelligible speech. Versatile enclosure designs, combined with a wide range of mounting options and associated hardware, provide unrestricted flexibility for both portable and installed applications. Wherever audiences and operators demand superior performance and ease of use, TRX Series loudspeakers are the choice for unequalled value.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number TRX121
Product Name 12" + 1" HF, 2-Way Complex Conic Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
300 SelecTone® Amplified Speakers - 300-250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 368 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details
TW5 13.5-inch Subwoofer Driver (600 W, 3 Ω) - 13TW5-3 - JL Audio, Inc.
Specs
Nominal Power 600 watts
Impedance 3 ohms
Size 13.50 inch (343 mm)
View Details