Visual Sound, Inc. Trumpet Speaker 4 ohms/70v combination TRP470

Description
OWI, Inc. Trumpet Speaker 4 ohms/70v combination Trumpet Speakers are the clear alternative to the outdated horn speaker design. 70 Volt/4 ohm combo speaker with 4-inch full range driver. 60-foot throw, 120-degree horizontal and 90-degree vertical dispersion. Weatherized with a black or paintable white ABS plastic enclosure. Aluminum grill. Comes with a unique "C" bracket for wall, ceiling or pole mounting.
Description
OWI, Inc. Trumpet Speaker 4 ohms/70v combination Trumpet Speakers are the clear alternative to the outdated horn speaker design. 70 Volt/4 ohm combo speaker with 4-inch full range driver. 60-foot throw, 120-degree horizontal and 90-degree vertical dispersion. Weatherized with a black or paintable white ABS plastic enclosure. Aluminum grill. Comes with a unique "C" bracket for wall, ceiling or pole mounting.

Suppliers

Company
Product
Description
Supplier Links
Trumpet Speaker 4 ohms/70v combination - TRP470 - Visual Sound, Inc.
Broomall, PA, USA
Trumpet Speaker 4 ohms/70v combination
TRP470
Trumpet Speaker 4 ohms/70v combination TRP470
OWI, Inc. Trumpet Speaker 4 ohms/70v combination Trumpet Speakers are the clear alternative to the outdated horn speaker design. 70 Volt/4 ohm combo speaker with 4-inch full range driver. 60-foot throw, 120-degree horizontal and 90-degree vertical dispersion. Weatherized with a black or paintable white ABS plastic enclosure. Aluminum grill. Comes with a unique "C" bracket for wall, ceiling or pole mounting.

OWI, Inc.

Trumpet Speaker 4 ohms/70v combination
Trumpet Speakers are the clear alternative to the outdated horn speaker design. 70 Volt/4 ohm combo speaker with 4-inch full range driver. 60-foot throw, 120-degree horizontal and 90-degree vertical dispersion. Weatherized with a black or paintable white ABS plastic enclosure. Aluminum grill. Comes with a unique "C" bracket for wall, ceiling or pole mounting.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number TRP470
Product Name Trumpet Speaker 4 ohms/70v combination
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-120-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 1176045 - RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
V-SW10 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Impedance 8 ohms
Frequency Response 23 to 120 Hz
Weight 18140.59 g (640.00 oz)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details