Visual Sound, Inc. Ribbon Microphone TRM-6

Description
Nady Systems, Inc. - Pro Audio A classic ribbon mic with the natural warmth and musicality of an Internal tube preamp, the TRM-6 sets unique new standards of performance for ribbon (velocity) mics. Low-tension 45mm long, 2 micron thick aluminum ribbon design with typical "large, mellow" ribbon audio reproduction. Smooth, natural extended low and high ends and detailed realistic mids.. *Unique integrated 12AX7A preamp tube provides unmatched tube audio at levels higher than that from ordinary ribbon mics and allows the convenience of use with all mixer inputs without requiring external pre-amplification. *Versatile design, perfect for numerous applications, including vocal and instrument recording and live sound uses. *Superior overall stunning realism with fast, accurate transient response, ultra-high dynamic range and >135 dB SPL capability. *Utmost versatility in dialing in the desired sound by varying the mic placement. Figure-8 audio directional (pickup) pattern for both front and rear side, with extended sweet spots (as compared to large diaphragm condenser mics). Can be used with a second TRM-6 for individual recording volume control of 2 separate sources by placing each source in the principal axis of one mic and the off-axis null of the other.. *Manufactured with the finest materials - a machined housing with advanced internal shockmount construction for the highest structural integrity and rugged reliability
Description
Nady Systems, Inc. - Pro Audio A classic ribbon mic with the natural warmth and musicality of an Internal tube preamp, the TRM-6 sets unique new standards of performance for ribbon (velocity) mics. Low-tension 45mm long, 2 micron thick aluminum ribbon design with typical "large, mellow" ribbon audio reproduction. Smooth, natural extended low and high ends and detailed realistic mids.. *Unique integrated 12AX7A preamp tube provides unmatched tube audio at levels higher than that from ordinary ribbon mics and allows the convenience of use with all mixer inputs without requiring external pre-amplification. *Versatile design, perfect for numerous applications, including vocal and instrument recording and live sound uses. *Superior overall stunning realism with fast, accurate transient response, ultra-high dynamic range and >135 dB SPL capability. *Utmost versatility in dialing in the desired sound by varying the mic placement. Figure-8 audio directional (pickup) pattern for both front and rear side, with extended sweet spots (as compared to large diaphragm condenser mics). Can be used with a second TRM-6 for individual recording volume control of 2 separate sources by placing each source in the principal axis of one mic and the off-axis null of the other.. *Manufactured with the finest materials - a machined housing with advanced internal shockmount construction for the highest structural integrity and rugged reliability

Suppliers

Company
Product
Description
Supplier Links
Ribbon Microphone - TRM-6 - Visual Sound, Inc.
Broomall, PA, USA
Ribbon Microphone
TRM-6
Ribbon Microphone TRM-6
Nady Systems, Inc. - Pro Audio A classic ribbon mic with the natural warmth and musicality of an Internal tube preamp, the TRM-6 sets unique new standards of performance for ribbon (velocity) mics. Low-tension 45mm long, 2 micron thick aluminum ribbon design with typical "large, mellow" ribbon audio reproduction. Smooth, natural extended low and high ends and detailed realistic mids.. *Unique integrated 12AX7A preamp tube provides unmatched tube audio at levels higher than that from ordinary ribbon mics and allows the convenience of use with all mixer inputs without requiring external pre-amplification. *Versatile design, perfect for numerous applications, including vocal and instrument recording and live sound uses. *Superior overall stunning realism with fast, accurate transient response, ultra-high dynamic range and >135 dB SPL capability. *Utmost versatility in dialing in the desired sound by varying the mic placement. Figure-8 audio directional (pickup) pattern for both front and rear side, with extended sweet spots (as compared to large diaphragm condenser mics). Can be used with a second TRM-6 for individual recording volume control of 2 separate sources by placing each source in the principal axis of one mic and the off-axis null of the other.. *Manufactured with the finest materials - a machined housing with advanced internal shockmount construction for the highest structural integrity and rugged reliability

Nady Systems, Inc. - Pro Audio

A classic ribbon mic with the natural warmth and musicality of an Internal tube preamp, the TRM-6 sets unique new standards of performance for ribbon (velocity) mics.

Low-tension 45mm long, 2 micron thick aluminum ribbon design with typical "large, mellow" ribbon audio reproduction. Smooth, natural extended low and high ends and detailed realistic mids.. *Unique integrated 12AX7A preamp tube provides unmatched tube audio at levels higher than that from ordinary ribbon mics and allows the convenience of use with all mixer inputs without requiring external pre-amplification. *Versatile design, perfect for numerous applications, including vocal and instrument recording and live sound uses. *Superior overall stunning realism with fast, accurate transient response, ultra-high dynamic range and >135 dB SPL capability. *Utmost versatility in dialing in the desired sound by varying the mic placement. Figure-8 audio directional (pickup) pattern for both front and rear side, with extended sweet spots (as compared to large diaphragm condenser mics). Can be used with a second TRM-6 for individual recording volume control of 2 separate sources by placing each source in the principal axis of one mic and the off-axis null of the other.. *Manufactured with the finest materials - a machined housing with advanced internal shockmount construction for the highest structural integrity and rugged reliability

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number TRM-6
Product Name Ribbon Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details