Visual Sound, Inc. Portable Projection Screen Traveller

Description
Draper, Inc. Traveller portable projection screen. Self-contained in an extruded aluminum case. Easy to carry. Durable. Built-in carrying handle. Shoulder carrying strap also included. Telescoping support twist locks to position screen at desired height. Clean, simplified design. Now available in 16:10 and 15:9 laptop presentation formats Only weighs 14 lbs. (50") Includes 3/4" black borders and 42" black "rise." Standard surface specifically designed for today's computer presentations and high resolution requirements. Warranted for one year against defects in materials and workmanship. Optional Padded Carrying Case - Tough, flexible, but lightweight.
Description
Draper, Inc. Traveller portable projection screen. Self-contained in an extruded aluminum case. Easy to carry. Durable. Built-in carrying handle. Shoulder carrying strap also included. Telescoping support twist locks to position screen at desired height. Clean, simplified design. Now available in 16:10 and 15:9 laptop presentation formats Only weighs 14 lbs. (50") Includes 3/4" black borders and 42" black "rise." Standard surface specifically designed for today's computer presentations and high resolution requirements. Warranted for one year against defects in materials and workmanship. Optional Padded Carrying Case - Tough, flexible, but lightweight.

Suppliers

Company
Product
Description
Supplier Links
Portable Projection Screen - Traveller - Visual Sound, Inc.
Broomall, PA, USA
Portable Projection Screen
Traveller
Portable Projection Screen Traveller
Draper, Inc. Traveller portable projection screen. Self-contained in an extruded aluminum case. Easy to carry. Durable. Built-in carrying handle. Shoulder carrying strap also included. Telescoping support twist locks to position screen at desired height. Clean, simplified design. Now available in 16:10 and 15:9 laptop presentation formats Only weighs 14 lbs. (50") Includes 3/4" black borders and 42" black "rise." Standard surface specifically designed for today's computer presentations and high resolution requirements. Warranted for one year against defects in materials and workmanship. Optional Padded Carrying Case - Tough, flexible, but lightweight.

Draper, Inc.

Traveller portable projection screen. Self-contained in an extruded aluminum case. Easy to carry. Durable. Built-in carrying handle. Shoulder carrying strap also included. Telescoping support twist locks to position screen at desired height. Clean, simplified design.

  • Now available in 16:10 and 15:9 laptop presentation formats
  • Only weighs 14 lbs. (50")
  • Includes 3/4" black borders and 42" black "rise."
  • Standard surface specifically designed for today's computer presentations and high resolution requirements.
  • Warranted for one year against defects in materials and workmanship.
  • Optional Padded Carrying Case - Tough, flexible, but lightweight.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number Traveller
Product Name Portable Projection Screen
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 2540006 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Monitor Type LCD Display
Input Types VGA; TN (RF)
Screen Resolution SVGA (800 x 600)
View Details
3M Touch Systems
Specs
Monitor Type LCD Display
Input Types DVI; USB; VGA
Screen Resolution SXGA (1280 x 1024)
View Details