Visual Sound, Inc. Quick Tripod Case 35" TQ-35

Description
Porta-Brace TRIPOD QUICK cases are for the quick news style set-ups around town. They are lightweight, convenient, and easy to operate. A very quick strong case for carrying Tripods. This case has a new top opening system that hinges wide open for fast loading and removal of Tripods. A set of interior reinforcing bars keeps the case ridged. The slim-line design makes this case light and user friendly. Interior and exterior slip pockets and zippered pockets carry all kinds of accessories. One large bellows pocket on one side carries light stands or other items. Zip the case up or just use carry handles to close the top and carry. Padded shoulder strap included. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight
Description
Porta-Brace TRIPOD QUICK cases are for the quick news style set-ups around town. They are lightweight, convenient, and easy to operate. A very quick strong case for carrying Tripods. This case has a new top opening system that hinges wide open for fast loading and removal of Tripods. A set of interior reinforcing bars keeps the case ridged. The slim-line design makes this case light and user friendly. Interior and exterior slip pockets and zippered pockets carry all kinds of accessories. One large bellows pocket on one side carries light stands or other items. Zip the case up or just use carry handles to close the top and carry. Padded shoulder strap included. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight

Suppliers

Company
Product
Description
Supplier Links
Quick Tripod Case 35
Broomall, PA, USA
Quick Tripod Case 35"
TQ-35
Quick Tripod Case 35" TQ-35
Porta-Brace TRIPOD QUICK cases are for the quick news style set-ups around town. They are lightweight, convenient, and easy to operate. A very quick strong case for carrying Tripods. This case has a new top opening system that hinges wide open for fast loading and removal of Tripods. A set of interior reinforcing bars keeps the case ridged. The slim-line design makes this case light and user friendly. Interior and exterior slip pockets and zippered pockets carry all kinds of accessories. One large bellows pocket on one side carries light stands or other items. Zip the case up or just use carry handles to close the top and carry. Padded shoulder strap included. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight

Porta-Brace

TRIPOD QUICK cases are for the quick news style set-ups around town. They are lightweight, convenient, and easy to operate.

A very quick strong case for carrying Tripods. This case has a new top opening system that hinges wide open for fast loading and removal of Tripods. A set of interior reinforcing bars keeps the case ridged. The slim-line design makes this case light and user friendly. Interior and exterior slip pockets and zippered pockets carry all kinds of accessories. One large bellows pocket on one side carries light stands or other items. Zip the case up or just use carry handles to close the top and carry. Padded shoulder strap included.

  • Customizable solution
  • Durable, 1000-denier Cordura
  • Engineered for professionals
  • Lightweight
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number TQ-35
Product Name Quick Tripod Case 35"
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details