Visual Sound, Inc. V-Panel Integrated 15" Touch panel TPMC-V15

Description
Crestron Electronics, Inc. A very stylish and versatile touch panel solution, the TPMC-V15 features an integrated graphics engine. Models available for tabletop, in-wall/lectern, and VESA mount applications. A Crestron touch screen offers an ideal user-interface for controlling all the technology in your home, boardroom, classroom, courtroom, or command center. Touch screens do away with piles of remote controls, cluttered wall switches, and cryptic computer screens, simplifying and enhancing the way you use technology. For controlling home theater, multimedia presentation, audio, video, lighting, HVAC, and other systems, Crestron touch screens are fully-customizable with easy-to-use controls and icons, true feedback and real-time status display, full-motion video windows, and advanced navigation of digital media servers, tuners, and other devices. Crestron® V-Panels™ deliver the ultimate touch screen experience - blending style and function with the latest high-definition graphics technology powered by our groundbreaking Core 3 UI™. The TPMC-V15 features a fully integrated design combining the touch screen display and graphics engine in a single, slim housing. Sleek and beautiful, the TPMC-V15 is perfectly at home sitting on a contemporary table or desktop, but is equally suited for all kinds of custom installations thanks to integral VESA mount compatibility. The TPMC-V15 delivers a powerful and elegant touch screen control solution featuring a brilliant 15" widescreen WXGA display, advanced Core 3 UI touch screen graphics, onboard multimedia and Web browsing, IP intercom, and high-performance H.264 video[1]. Sleek, beautiful, versatile 15" widescreen touch display 1280 x 768 WXGA display resolution Integrated digital graphics engine High-definition 24-bit graphics powered by Core 3™ Onboard PC applications for Web browsing, playing digital media, and viewing digital documents VNC viewer for remotely accessing and controlling external computers Native H.264 streaming video for viewing Web cameras and HD sources[1] Wired composite video input Crestron® IP intercom Remote annotation Built-in microphone and speakers WAV file customizable audio feedback USB keyboard/mouse port Onscreen keyboard and mouse capability High-Speed Ethernet and Cresnet® VESA-compatible mounting affords endless install options Tabletop tilt model features clean, modern design Wall mount model installs flush in shallow spaces Silent fanless operation Available in white or black
Description
Crestron Electronics, Inc. A very stylish and versatile touch panel solution, the TPMC-V15 features an integrated graphics engine. Models available for tabletop, in-wall/lectern, and VESA mount applications. A Crestron touch screen offers an ideal user-interface for controlling all the technology in your home, boardroom, classroom, courtroom, or command center. Touch screens do away with piles of remote controls, cluttered wall switches, and cryptic computer screens, simplifying and enhancing the way you use technology. For controlling home theater, multimedia presentation, audio, video, lighting, HVAC, and other systems, Crestron touch screens are fully-customizable with easy-to-use controls and icons, true feedback and real-time status display, full-motion video windows, and advanced navigation of digital media servers, tuners, and other devices. Crestron® V-Panels™ deliver the ultimate touch screen experience - blending style and function with the latest high-definition graphics technology powered by our groundbreaking Core 3 UI™. The TPMC-V15 features a fully integrated design combining the touch screen display and graphics engine in a single, slim housing. Sleek and beautiful, the TPMC-V15 is perfectly at home sitting on a contemporary table or desktop, but is equally suited for all kinds of custom installations thanks to integral VESA mount compatibility. The TPMC-V15 delivers a powerful and elegant touch screen control solution featuring a brilliant 15" widescreen WXGA display, advanced Core 3 UI touch screen graphics, onboard multimedia and Web browsing, IP intercom, and high-performance H.264 video[1]. Sleek, beautiful, versatile 15" widescreen touch display 1280 x 768 WXGA display resolution Integrated digital graphics engine High-definition 24-bit graphics powered by Core 3™ Onboard PC applications for Web browsing, playing digital media, and viewing digital documents VNC viewer for remotely accessing and controlling external computers Native H.264 streaming video for viewing Web cameras and HD sources[1] Wired composite video input Crestron® IP intercom Remote annotation Built-in microphone and speakers WAV file customizable audio feedback USB keyboard/mouse port Onscreen keyboard and mouse capability High-Speed Ethernet and Cresnet® VESA-compatible mounting affords endless install options Tabletop tilt model features clean, modern design Wall mount model installs flush in shallow spaces Silent fanless operation Available in white or black

Suppliers

Company
Product
Description
Supplier Links
V-Panel Integrated 15
Broomall, PA, USA
V-Panel Integrated 15" Touch panel
TPMC-V15
V-Panel Integrated 15" Touch panel TPMC-V15
Crestron Electronics, Inc. A very stylish and versatile touch panel solution, the TPMC-V15 features an integrated graphics engine. Models available for tabletop, in-wall/lectern, and VESA mount applications. A Crestron touch screen offers an ideal user-interface for controlling all the technology in your home, boardroom, classroom, courtroom, or command center. Touch screens do away with piles of remote controls, cluttered wall switches, and cryptic computer screens, simplifying and enhancing the way you use technology. For controlling home theater, multimedia presentation, audio, video, lighting, HVAC, and other systems, Crestron touch screens are fully-customizable with easy-to-use controls and icons, true feedback and real-time status display, full-motion video windows, and advanced navigation of digital media servers, tuners, and other devices. Crestron® V-Panels™ deliver the ultimate touch screen experience - blending style and function with the latest high-definition graphics technology powered by our groundbreaking Core 3 UI™. The TPMC-V15 features a fully integrated design combining the touch screen display and graphics engine in a single, slim housing. Sleek and beautiful, the TPMC-V15 is perfectly at home sitting on a contemporary table or desktop, but is equally suited for all kinds of custom installations thanks to integral VESA mount compatibility. The TPMC-V15 delivers a powerful and elegant touch screen control solution featuring a brilliant 15" widescreen WXGA display, advanced Core 3 UI touch screen graphics, onboard multimedia and Web browsing, IP intercom, and high-performance H.264 video[1]. Sleek, beautiful, versatile 15" widescreen touch display 1280 x 768 WXGA display resolution Integrated digital graphics engine High-definition 24-bit graphics powered by Core 3™ Onboard PC applications for Web browsing, playing digital media, and viewing digital documents VNC viewer for remotely accessing and controlling external computers Native H.264 streaming video for viewing Web cameras and HD sources[1] Wired composite video input Crestron® IP intercom Remote annotation Built-in microphone and speakers WAV file customizable audio feedback USB keyboard/mouse port Onscreen keyboard and mouse capability High-Speed Ethernet and Cresnet® VESA-compatible mounting affords endless install options Tabletop tilt model features clean, modern design Wall mount model installs flush in shallow spaces Silent fanless operation Available in white or black

Crestron Electronics, Inc.

A very stylish and versatile touch panel solution, the TPMC-V15 features an integrated graphics engine. Models available for tabletop, in-wall/lectern, and VESA mount applications.

A Crestron touch screen offers an ideal user-interface for controlling all the technology in your home, boardroom, classroom, courtroom, or command center. Touch screens do away with piles of remote controls, cluttered wall switches, and cryptic computer screens, simplifying and enhancing the way you use technology. For controlling home theater, multimedia presentation, audio, video, lighting, HVAC, and other systems, Crestron touch screens are fully-customizable with easy-to-use controls and icons, true feedback and real-time status display, full-motion video windows, and advanced navigation of digital media servers, tuners, and other devices. Crestron® V-Panels™ deliver the ultimate touch screen experience - blending style and function with the latest high-definition graphics technology powered by our groundbreaking Core 3 UI™. The TPMC-V15 features a fully integrated design combining the touch screen display and graphics engine in a single, slim housing. Sleek and beautiful, the TPMC-V15 is perfectly at home sitting on a contemporary table or desktop, but is equally suited for all kinds of custom installations thanks to integral VESA mount compatibility. The TPMC-V15 delivers a powerful and elegant touch screen control solution featuring a brilliant 15" widescreen WXGA display, advanced Core 3 UI touch screen graphics, onboard multimedia and Web browsing, IP intercom, and high-performance H.264 video[1].

  • Sleek, beautiful, versatile
  • 15" widescreen touch display
  • 1280 x 768 WXGA display resolution
  • Integrated digital graphics engine
  • High-definition 24-bit graphics powered by Core 3™
  • Onboard PC applications for Web browsing, playing digital media, and viewing digital documents
  • VNC viewer for remotely accessing and controlling external computers
  • Native H.264 streaming video for viewing Web cameras and HD sources[1]
  • Wired composite video input
  • Crestron® IP intercom
  • Remote annotation
  • Built-in microphone and speakers
  • WAV file customizable audio feedback
  • USB keyboard/mouse port
  • Onscreen keyboard and mouse capability
  • High-Speed Ethernet and Cresnet®
  • VESA-compatible mounting affords endless install options
  • Tabletop tilt model features clean, modern design
  • Wall mount model installs flush in shallow spaces
  • Silent fanless operation
  • Available in white or black
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number TPMC-V15
Product Name V-Panel Integrated 15" Touch panel
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Screen Type LCD or other Flat Panel Display
View Details
21.5
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel; Wall
View Details
Four-Wire Analog Resistive Touch Screen - TP02150A-4K - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 9.66 inch (245 mm)
View Details
3 suppliers
Mounting accessories - 758-879/000-302 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
View Details