Visual Sound, Inc. V-Panel Integrated 12" Touch panel TPMC-V12

Description
Crestron Electronics, Inc. A very stylish and versatile touch panel solution, the TPMC-V12 features an integrated graphics engine. Models available for tabletop, in-wall/lectern, and VESA mount applications. A Crestron touch screen offers an ideal user-interface for controlling all the technology in your home, boardroom, classroom, courtroom, or command center. Touch screens do away with piles of remote controls, cluttered wall switches, and cryptic computer screens, simplifying and enhancing the way you use technology. For controlling home theater, multimedia presentation, audio, video, lighting, HVAC, and other systems, Crestron touch screens are fully-customizable with easy-to-use controls and icons, true feedback and real-time status display, full-motion video windows, and advanced navigation of digital media servers, tuners, and other devices. Crestron® V-Panels™ deliver the ultimate touch screen experience - blending style and function with the latest high-definition graphics technology powered by our groundbreaking Core 3 UI™. The TPMC-V12 features a fully integrated design combining the touch screen display and graphics engine in a single, slim housing. Sleek and beautiful, the TPMC-V12 is perfectly at home sitting on a contemporary table or desktop, but is equally suited for all kinds of custom installations thanks to integral VESA mount compatibility. The TPMC-V12 delivers a powerful and elegant touch screen control solution featuring a brilliant 12" SVGA display, advanced Core 3 UI touch screen graphics, onboard multimedia and Web browsing, IP intercom, and high-performance H.264 video[1]. Sleek, beautiful, versatile 12" color touchpanel Integrated digital graphics engine VESA-compatible mounting affords endless install options Tabletop tilt model features clean, modern design Wall mount model installs flush in shallow spaces Contemporary appearance blends in anywhere 800 x 600 SVGA display resolution High-definition 24-bit graphics engine Adobe Flash object support Multi-format streaming video and audio Wired composite video input Crestron IP intercom Built-in microphone and speakers WAV file customizable audio feedback USB keyboard/mouse port Onscreen keyboard and mouse capability Embedded PC Applications for Web browsing, playing or streaming digital media, accessing and controlling external computers, and viewing Adobe Acrobat and MS Office files High-Speed Ethernet and Cresnet Available in white or black
Description
Crestron Electronics, Inc. A very stylish and versatile touch panel solution, the TPMC-V12 features an integrated graphics engine. Models available for tabletop, in-wall/lectern, and VESA mount applications. A Crestron touch screen offers an ideal user-interface for controlling all the technology in your home, boardroom, classroom, courtroom, or command center. Touch screens do away with piles of remote controls, cluttered wall switches, and cryptic computer screens, simplifying and enhancing the way you use technology. For controlling home theater, multimedia presentation, audio, video, lighting, HVAC, and other systems, Crestron touch screens are fully-customizable with easy-to-use controls and icons, true feedback and real-time status display, full-motion video windows, and advanced navigation of digital media servers, tuners, and other devices. Crestron® V-Panels™ deliver the ultimate touch screen experience - blending style and function with the latest high-definition graphics technology powered by our groundbreaking Core 3 UI™. The TPMC-V12 features a fully integrated design combining the touch screen display and graphics engine in a single, slim housing. Sleek and beautiful, the TPMC-V12 is perfectly at home sitting on a contemporary table or desktop, but is equally suited for all kinds of custom installations thanks to integral VESA mount compatibility. The TPMC-V12 delivers a powerful and elegant touch screen control solution featuring a brilliant 12" SVGA display, advanced Core 3 UI touch screen graphics, onboard multimedia and Web browsing, IP intercom, and high-performance H.264 video[1]. Sleek, beautiful, versatile 12" color touchpanel Integrated digital graphics engine VESA-compatible mounting affords endless install options Tabletop tilt model features clean, modern design Wall mount model installs flush in shallow spaces Contemporary appearance blends in anywhere 800 x 600 SVGA display resolution High-definition 24-bit graphics engine Adobe Flash object support Multi-format streaming video and audio Wired composite video input Crestron IP intercom Built-in microphone and speakers WAV file customizable audio feedback USB keyboard/mouse port Onscreen keyboard and mouse capability Embedded PC Applications for Web browsing, playing or streaming digital media, accessing and controlling external computers, and viewing Adobe Acrobat and MS Office files High-Speed Ethernet and Cresnet Available in white or black

Suppliers

Company
Product
Description
Supplier Links
V-Panel Integrated 12
Broomall, PA, USA
V-Panel Integrated 12" Touch panel
TPMC-V12
V-Panel Integrated 12" Touch panel TPMC-V12
Crestron Electronics, Inc. A very stylish and versatile touch panel solution, the TPMC-V12 features an integrated graphics engine. Models available for tabletop, in-wall/lectern, and VESA mount applications. A Crestron touch screen offers an ideal user-interface for controlling all the technology in your home, boardroom, classroom, courtroom, or command center. Touch screens do away with piles of remote controls, cluttered wall switches, and cryptic computer screens, simplifying and enhancing the way you use technology. For controlling home theater, multimedia presentation, audio, video, lighting, HVAC, and other systems, Crestron touch screens are fully-customizable with easy-to-use controls and icons, true feedback and real-time status display, full-motion video windows, and advanced navigation of digital media servers, tuners, and other devices. Crestron® V-Panels™ deliver the ultimate touch screen experience - blending style and function with the latest high-definition graphics technology powered by our groundbreaking Core 3 UI™. The TPMC-V12 features a fully integrated design combining the touch screen display and graphics engine in a single, slim housing. Sleek and beautiful, the TPMC-V12 is perfectly at home sitting on a contemporary table or desktop, but is equally suited for all kinds of custom installations thanks to integral VESA mount compatibility. The TPMC-V12 delivers a powerful and elegant touch screen control solution featuring a brilliant 12" SVGA display, advanced Core 3 UI touch screen graphics, onboard multimedia and Web browsing, IP intercom, and high-performance H.264 video[1]. Sleek, beautiful, versatile 12" color touchpanel Integrated digital graphics engine VESA-compatible mounting affords endless install options Tabletop tilt model features clean, modern design Wall mount model installs flush in shallow spaces Contemporary appearance blends in anywhere 800 x 600 SVGA display resolution High-definition 24-bit graphics engine Adobe Flash object support Multi-format streaming video and audio Wired composite video input Crestron IP intercom Built-in microphone and speakers WAV file customizable audio feedback USB keyboard/mouse port Onscreen keyboard and mouse capability Embedded PC Applications for Web browsing, playing or streaming digital media, accessing and controlling external computers, and viewing Adobe Acrobat and MS Office files High-Speed Ethernet and Cresnet Available in white or black

Crestron Electronics, Inc.

A very stylish and versatile touch panel solution, the TPMC-V12 features an integrated graphics engine. Models available for tabletop, in-wall/lectern, and VESA mount applications.

A Crestron touch screen offers an ideal user-interface for controlling all the technology in your home, boardroom, classroom, courtroom, or command center. Touch screens do away with piles of remote controls, cluttered wall switches, and cryptic computer screens, simplifying and enhancing the way you use technology. For controlling home theater, multimedia presentation, audio, video, lighting, HVAC, and other systems, Crestron touch screens are fully-customizable with easy-to-use controls and icons, true feedback and real-time status display, full-motion video windows, and advanced navigation of digital media servers, tuners, and other devices. Crestron® V-Panels™ deliver the ultimate touch screen experience - blending style and function with the latest high-definition graphics technology powered by our groundbreaking Core 3 UI™. The TPMC-V12 features a fully integrated design combining the touch screen display and graphics engine in a single, slim housing. Sleek and beautiful, the TPMC-V12 is perfectly at home sitting on a contemporary table or desktop, but is equally suited for all kinds of custom installations thanks to integral VESA mount compatibility. The TPMC-V12 delivers a powerful and elegant touch screen control solution featuring a brilliant 12" SVGA display, advanced Core 3 UI touch screen graphics, onboard multimedia and Web browsing, IP intercom, and high-performance H.264 video[1].

  • Sleek, beautiful, versatile
  • 12" color touchpanel
  • Integrated digital graphics engine
  • VESA-compatible mounting affords endless install options
  • Tabletop tilt model features clean, modern design
  • Wall mount model installs flush in shallow spaces
  • Contemporary appearance blends in anywhere
  • 800 x 600 SVGA display resolution
  • High-definition 24-bit graphics engine
  • Adobe Flash object support
  • Multi-format streaming video and audio
  • Wired composite video input
  • Crestron IP intercom
  • Built-in microphone and speakers
  • WAV file customizable audio feedback
  • USB keyboard/mouse port
  • Onscreen keyboard and mouse capability
  • Embedded PC Applications for Web browsing, playing or streaming digital media, accessing and controlling external computers, and
  • viewing Adobe Acrobat and MS Office files
  • High-Speed Ethernet and Cresnet
  • Available in white or black
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number TPMC-V12
Product Name V-Panel Integrated 12" Touch panel
Unlock Full Specs
to access all available technical data

Similar Products

Control Panel - 762-5305/8000-002 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
View Details
 - 7859878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
External Connections Ethernet
Image Resolution 320 x 240pixels
View Details
Multi-Touch Touch Screen - ZE254-234C-MTR101W - NKK Switches
Specs
External Connections USB
Sensor Type Resistive
Screen Width 9.09 inch (231 mm)
View Details
3 suppliers